3-Terminal Positive Voltage Regulators 3-TO-220 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Fixed Positive Standard Regulator, 12V, BIPolar
Fixed Positive Standard Regulator, 12V, BIPolar
IC VREG 12 V FIXED POSITIVE REGULATOR, PSFM3, POWER, TO-220, 3 PIN, Fixed Positive Single Output Standard Regulator Product overview: LM341T-15 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM341T-15 can be used for catalog matching and distributor lookup.
IC REG LINEAR 15V 500MA TO220-3
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LM341T-15 | LM341T-15-ND | LM341T-15 | 776-LM341T-15 | LM341T-15 |
| Product Name | LM341 3-Terminal Positive Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12 V TO-220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | Other; SIP3 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | |||
| Output Voltage | 5 to 15 volts | 15 volts | 15 volts |