Texas Instruments LM317M 3/4 Pin 500mA Adjustable Positive Voltage Regulator LM317MDCY

Description
3/4 Pin 500mA Adjustable Positive Voltage Regulator 4-SOT-223 -40 to 125
Request a Quote
Description
3/4 Pin 500mA Adjustable Positive Voltage Regulator 4-SOT-223 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM317MDCY is an adjustable positive-voltage regulator in a 4-pin SOT-223 package measuring 6.5mm × 7mm, capable of supplying up to 500mA over an output voltage range of 1.25V to 37V. It features built-in short-circuit and thermal protection, requires no output capacitor for stable operation, and operates with a junction temperature range of -40°C to +125°C. The device is not AEC-Q100 qualified and has a thermal resistance of 77.7°C/W.

Datasheet Summary
Powered by GS/AI

The LM317MDCY is an adjustable positive-voltage regulator in a 4-pin SOT-223 package measuring 6.5mm × 7mm, capable of supplying up to 500mA over an output voltage range of 1.25V to 37V. It features built-in short-circuit and thermal protection, requires no output capacitor for stable operation, and operates with a junction temperature range of -40°C to +125°C. The device is not AEC-Q100 qualified and has a thermal resistance of 77.7°C/W.

Suppliers

Company
Product
Description
Supplier Links
LM317M 3/4 Pin 500mA Adjustable Positive Voltage Regulator - LM317MDCY - Texas Instruments
Dallas, TX, United States
LM317M 3/4 Pin 500mA Adjustable Positive Voltage Regulator
LM317MDCY
LM317M 3/4 Pin 500mA Adjustable Positive Voltage Regulator LM317MDCY
3/4 Pin 500mA Adjustable Positive Voltage Regulator 4-SOT-223 -40 to 125

3/4 Pin 500mA Adjustable Positive Voltage Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317MDCY - 082691-LM317MDCY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317MDCY
082691-LM317MDCY
PMIC - PMIC - Voltage Regulators - Linear - LM317MDCY 082691-LM317MDCY
Manufacturer: Texas Instruments Win Source Part Number: 082691-LM317MDCY Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 37V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082691-LM317MDCY
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500mA 40V 37V LDO Voltage Regulator IC
776-LM317MDCY
500mA 40V 37V LDO Voltage Regulator IC 776-LM317MDCY
500mA Adj LDO Regulator, 40V In, 37V Out, SOT-223 Product overview: LM317MDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MDCY can be used for catalog matching and distributor lookup.

500mA Adj LDO Regulator, 40V In, 37V Out, SOT-223 Product overview: LM317MDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MDCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 6616137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616137
Voltage Regulators 6616137
Texas Instruments LM317MDCY

Texas Instruments LM317MDCY

Supplier's Site
Voltage Regulators - 6616137P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616137P
Voltage Regulators 6616137P
Texas Instruments LM317MDCY

Texas Instruments LM317MDCY

Supplier's Site
Voltage Regulators - 1450841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1450841
Voltage Regulators 1450841
Texas Instruments LM317MDCY

Texas Instruments LM317MDCY

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-26095-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-26095-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-26095-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-4

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317MDCY
Linear Voltage Regulators LM317MDCY
Linear Voltage Regulators 3-T .5A Adj Pos V

Linear Voltage Regulators 3-T .5A Adj Pos V

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317MDCY - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317MDCY
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317MDCY
IC REG LIN POS ADJ 500MA SOT223

IC REG LIN POS ADJ 500MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317MDCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317MDCY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317MDCY
IC REG LIN POS ADJ 500MA SOT223

IC REG LIN POS ADJ 500MA SOT223

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM317MDCY 082691-LM317MDCY 776-LM317MDCY 6616137 6616137P 296-26095-5-ND LM317MDCY LM317MDCY LM317MDCY
Product Name LM317M 3/4 Pin 500mA Adjustable Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - LM317MDCY 500mA 40V 37V LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT-223,TO-252 Other; SOT-223-4 Other; SOT-223-4 Other; Sot-223 Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 37 volts 1.25 volts 37 volts 1.25 to 37 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25302RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10A SOIC Power Management IC - 713-BQ2013HSN-A514TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Battery Chargers - BQ2031SN-A5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details