Texas Instruments LM340-N Series 3-Terminal Positive Regulators LM340K-5.0/NOPB

Description
Series 3-Terminal Positive Regulators 2-TO-3 0 to 70
Request a Quote Datasheet
Description
Series 3-Terminal Positive Regulators 2-TO-3 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM340-N Series 3-Terminal Positive Regulators - LM340K-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM340-N Series 3-Terminal Positive Regulators
LM340K-5.0/NOPB
LM340-N Series 3-Terminal Positive Regulators LM340K-5.0/NOPB
Series 3-Terminal Positive Regulators 2-TO-3 0 to 70

Series 3-Terminal Positive Regulators 2-TO-3 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM340K-5.0/NOPB - 134814-LM340K-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM340K-5.0/NOPB
134814-LM340K-5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM340K-5.0/NOPB 134814-LM340K-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134814-LM340K-5.0/NO PB Packaging: Tray Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-3-2 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A Operating Supply Current: 6mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Short Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134814-LM340K-5.0/NOPB
Packaging: Tray
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-3-2
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A
Operating Supply Current: 6mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM340K-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM340K-5.0/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM340K-5.0/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-3-2

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-3-2

Buy Now Datasheet
Singapore, Singapore
5V 1A 35V LDO Voltage Regulator IC
776-LM340K-5.0/NOPB
5V 1A 35V LDO Voltage Regulator IC 776-LM340K-5.0/NOPB
5V LDO Linear Regulator, 1A, TO-3, 35V In, 2% Acc Product overview: LM340K-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340K-5.0/NOPB can be used for catalog matching and distributor lookup.

5V LDO Linear Regulator, 1A, TO-3, 35V In, 2% Acc Product overview: LM340K-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340K-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM340K-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM340K-5.0/NOPB
PMIC - Voltage Regulators - Linear LM340K-5.0/NOPB
IC REG LINEAR 5V 1.5A TO3-2

IC REG LINEAR 5V 1.5A TO3-2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM340K-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM340K-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM340K-5.0/NOPB
IC REG LINEAR 5V 1.5A TO3-2

IC REG LINEAR 5V 1.5A TO3-2

Supplier's Site
Voltage Regulators - Linear - LM340K-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM340K-5.0/NOPB
Voltage Regulators - Linear LM340K-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-3-2

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-3-2

Buy Now
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM340K-5.0/NOPB
Linear Voltage Regulators LM340K-5.0/NOPB
Linear Voltage Regulators 1.5A, Fixed Output Linear Regulator 2-TO-3 0 to 125

Linear Voltage Regulators 1.5A, Fixed Output Linear Regulator 2-TO-3 0 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM340K-5.0/NOPB 134814-LM340K-5.0/NOPB LM340K-5.0/NOPB-ND 776-LM340K-5.0/NOPB LM340K-5.0/NOPB LM340K-5.0/NOPB LM340K-5.0/NOPB LM340K-5.0/NOPB
Product Name LM340-N Series 3-Terminal Positive Regulators PMIC - PMIC - Voltage Regulators - Linear - LM340K-5.0/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 1A 35V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-3 TO-3; Other; TO-3-2 Other; TO-204AA, TO-3 Other; TO-3 TO-3; Other; TO-204AA, TO-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 5 to 12 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ21040DBVT - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ27410DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24073RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details