Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LM317EMPX LM317EMPX

Description
Manufacturer: Texas Instruments Win Source Part Number: 092030-LM317EMPX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Family Name: LM317 Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): LM317MST; TS317CW RP; LM317MSTT3; Introduction Date: February 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 092030-LM317EMPX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Family Name: LM317 Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): LM317MST; TS317CW RP; LM317MSTT3; Introduction Date: February 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM317EMPX - 092030-LM317EMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317EMPX
092030-LM317EMPX
PMIC - PMIC - Voltage Regulators - Linear - LM317EMPX 092030-LM317EMPX
Manufacturer: Texas Instruments Win Source Part Number: 092030-LM317EMPX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Family Name: LM317 Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): LM317MST; TS317CW RP; LM317MSTT3; Introduction Date: February 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092030-LM317EMPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Family Name: LM317
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 37V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM317MST; TS317CW RP; LM317MSTT3;
Introduction Date: February 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.2 V 37V LDO Voltage Regulator IC
699-LM317EMPX
1.2 V 37V LDO Voltage Regulator IC 699-LM317EMPX
1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PDSO3, SOT-223, 4 PIN Product overview: LM317EMPX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM317EMPX can be used for catalog matching and distributor lookup.

1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PDSO3, SOT-223, 4 PIN Product overview: LM317EMPX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM317EMPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 092030-LM317EMPX 699-LM317EMPX
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM317EMPX 1.2 V 37V LDO Voltage Regulator IC
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT-223-4 Other; SOT-223
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data