Texas Instruments LM340-N Series 3-Terminal Positive Regulators LM340AT-5.0

Description
Series 3-Terminal Positive Regulators 3-TO-220 0 to 70
Request a Quote Datasheet
Description
Series 3-Terminal Positive Regulators 3-TO-220 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM340-N Series 3-Terminal Positive Regulators - LM340AT-5.0 - Texas Instruments
Dallas, TX, United States
LM340-N Series 3-Terminal Positive Regulators
LM340AT-5.0
LM340-N Series 3-Terminal Positive Regulators LM340AT-5.0
Series 3-Terminal Positive Regulators 3-TO-220 0 to 70

Series 3-Terminal Positive Regulators 3-TO-220 0 to 70

Buy Now Datasheet
 - LM340AT-5.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3

Supplier's Site Datasheet
Singapore, Singapore
5V 1A 35V TO-220 LDO Voltage Regulator IC
776-LM340AT-5.0
5V 1A 35V TO-220 LDO Voltage Regulator IC 776-LM340AT-5.0
5V LDO Regulator, 1A, 35V In, TO-220, 2% Acc Product overview: LM340AT-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340AT-5.0 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1A, 35V In, TO-220, 2% Acc Product overview: LM340AT-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340AT-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM340AT-5.0 - 810736-LM340AT-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM340AT-5.0
810736-LM340AT-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM340AT-5.0 810736-LM340AT-5.0
Manufacturer: Texas Instruments Win Source Part Number: 810736-LM340AT-5.0 Packaging: Tube Mounting Style: Through Hole Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 5V Supplier Device Package: TO-220-3 Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 35V PSRR: 70dB (120Hz) Protection Features: Over Current, Short Circuit Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 2V at 1A Current - Quiescent (Iq): 6mA Part Number Series: LM340

Manufacturer: Texas Instruments
Win Source Part Number: 810736-LM340AT-5.0
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 35V
PSRR: 70dB (120Hz)
Protection Features: Over Current, Short Circuit
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 2V at 1A
Current - Quiescent (Iq): 6mA
Part Number Series: LM340

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM340AT-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM340AT-5.0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM340AT-5.0-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
Voltage Regulators - Linear - LM340AT-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM340AT-5.0
Voltage Regulators - Linear LM340AT-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM340AT-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM340AT-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM340AT-5.0
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM340AT-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM340AT-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM340AT-5.0
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM340AT-5.0
Linear Voltage Regulators LM340AT-5.0
Linear Voltage Regulators Series 3-Terminal Positive Regs

Linear Voltage Regulators Series 3-Terminal Positive Regs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM340AT-5.0 LM340AT-5.0 776-LM340AT-5.0 810736-LM340AT-5.0 LM340AT-5.0-ND LM340AT-5.0 LM340AT-5.0 LM340AT-5.0 LM340AT-5.0
Product Name LM340-N Series 3-Terminal Positive Regulators 5V 1A 35V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM340AT-5.0 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-3 TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 5 to 12 volts 5 volts 5 volts 5 to ? volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24061DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24780SRUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details