The LM3411 is a low-power precision shunt regulator designed to drive an optoisolator for feedback isolation in switching regulators. It is available in a 5-pin SOT-23 surface-mount package measuring 2.90mm × 1.60mm, with a fixed output voltage of 5.0 V and an initial tolerance of ±1% for standard grade. The device supports an output current range of 20 μA to 15 mA and operates over a temperature range of -40°C to 85°C. An open-emitter NPN transistor provides the output drive, and the inverting input is externally accessible for loop compensation.
Precision Secondary Regulator/Driver 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM3411AM5-5.0 |
| Product Name | LM3411 Precision Secondary Regulator/Driver |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Output Voltage | 3.3 to 5 volts |
| IOUT | 0.0150 amps |