Manufacturer: Texas Instruments
Win Source Part Number: 1053749-LM337KTPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 2-PowerFLEX
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 77dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-252-3
1.2 V-37V ADJUSTABLE NEGATIVE REGULATOR, PSSO2, PLASTIC, FM-3 Product overview: LM337KTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337KTPR can be used for catalog matching and distributor lookup.
IC REG LIN NEG ADJ 1.5A TO252-3
IC REG LIN NEG ADJ 1.5A TO252-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1053749-LM337KTPR | 296-17847-2-ND | 776-LM337KTPR | LM337KTPR | LM337KTPR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM337KTPR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2 V 37V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 2-PowerFLEX | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Output Voltage | 1.2 volts | -37 to -1.2 volts | -37 volts | -1.2 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |