Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LID

Description
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LID - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LID
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LID
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC -40 to 125

3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-26094-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-26094-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-26094-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
100mA 32V 38V SOIC LDO Voltage Regulator IC
776-LM317LID
100mA 32V 38V SOIC LDO Voltage Regulator IC 776-LM317LID
Adj. LDO 100mA, 32V, 38V In, 8-SOIC Product overview: LM317LID from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 32V, 38V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, 38V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LID can be used for catalog matching and distributor lookup.

Adj. LDO 100mA, 32V, 38V In, 8-SOIC Product overview: LM317LID from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 32V, 38V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, 38V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM317LID - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive Standard Regulator, 1.2V Min, 32V Max, BIPolar, PDSO8

Adjustable Positive Standard Regulator, 1.2V Min, 32V Max, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317LID - 093531-LM317LID - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317LID
093531-LM317LID
PMIC - PMIC - Voltage Regulators - Linear - LM317LID 093531-LM317LID
Manufacturer: Texas Instruments Win Source Part Number: 093531-LM317LID Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: 1.2 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 32V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 093531-LM317LID
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: 1.2 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 32V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Medical

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LID
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LID
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LID
Linear Voltage Regulators LM317LID
Linear Voltage Regulators 3Pin 100mA Adj Vltg Reg

Linear Voltage Regulators 3Pin 100mA Adj Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM317LID 296-26094-5-ND 776-LM317LID LM317LID 093531-LM317LID LM317LID LM317LID
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100mA 32V 38V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM317LID Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D SOIC; Other; SOIC8 SOIC; Other; 8-SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 32 volts 1.2 to 32 volts 32 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1832 Precision Low Dropout Linear Controllers - 5962-9326501M2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ25798RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ21040DBVT - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details