Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LCDR

Description
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LCDR - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LCDR
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LCDR
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Voltage Regulators - 6613630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6613630
Voltage Regulators 6613630
Reg Standard Lin Adj Pos 1.2V to 32V

Reg Standard Lin Adj Pos 1.2V to 32V

Supplier's Site
Voltage Regulators - 1695579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1695579
Voltage Regulators 1695579
Reg Standard Lin Adj Pos 1.2V to 32V

Reg Standard Lin Adj Pos 1.2V to 32V

Supplier's Site
Singapore, Singapore
100mA 32V SOIC LDO Voltage Regulator IC
776-LM317LCDR
100mA 32V SOIC LDO Voltage Regulator IC 776-LM317LCDR
Adj. Linear Voltage Regulator, 100mA, 32V, 8-SOIC Product overview: LM317LCDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 32V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LCDR can be used for catalog matching and distributor lookup.

Adj. Linear Voltage Regulator, 100mA, 32V, 8-SOIC Product overview: LM317LCDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 32V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LCDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317LCDR - 019034-LM317LCDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317LCDR
019034-LM317LCDR
PMIC - PMIC - Voltage Regulators - Linear - LM317LCDR 019034-LM317LCDR
Manufacturer: Texas Instruments Win Source Part Number: 019034-LM317LCDR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Family Name: LM317L Output Voltage: 1.2 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 32V Alternative Parts (Cross-Reference): LM317LD-TR; LM317LD; LM317LD13TR-E; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019034-LM317LCDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Family Name: LM317L
Output Voltage: 1.2 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 32V
Alternative Parts (Cross-Reference): LM317LD-TR; LM317LD; LM317LD13TR-E;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17220-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17220-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17220-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17220-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17220-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17220-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17220-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17220-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17220-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM317LCDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317LCDR
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317LCDR
100mA Adjustable 1.2V~32V Positive electrode 32V SOIC-8 Linear Voltage Regulators (LDO) ROHS

100mA Adjustable 1.2V~32V Positive electrode 32V SOIC-8 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317LCDR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317LCDR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317LCDR
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM317LCDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LCDR
PMIC - Voltage Regulators - Linear LM317LCDR
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LCDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LCDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LCDR
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM317LCDR 6613630 776-LM317LCDR 019034-LM317LCDR 296-17220-2-ND LM317LCDR LM317LCDR LM317LCDR LM317LCDR
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator Voltage Regulators 100mA 32V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM317LCDR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP SOIC; Other; Soic Other; D SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 32 volts 32 volts 1.2 volts 1.2 to 32 volts 1.2 to 32 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data