Texas Instruments High-Performance Analog 10mA 40V Power Management IC LM334Z/NOPB

Description
3% Current Regulator IC, 10mA, 40V, TO-92 Product overview: LM334Z/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA, 40V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10mA, 40V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334Z/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3% Current Regulator IC, 10mA, 40V, TO-92 Product overview: LM334Z/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA, 40V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10mA, 40V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334Z/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10mA 40V Power Management IC
734-LM334Z/NOPB
10mA 40V Power Management IC 734-LM334Z/NOPB
3% Current Regulator IC, 10mA, 40V, TO-92 Product overview: LM334Z/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA, 40V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10mA, 40V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334Z/NOPB can be used for catalog matching and distributor lookup.

3% Current Regulator IC, 10mA, 40V, TO-92 Product overview: LM334Z/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA, 40V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10mA, 40V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334Z/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - LM334ZNS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
LM334ZNS/NOPB-ND
Current Regulation/Management LM334ZNS/NOPB-ND
Current Source Regulator Adjustable TO-92-3

Current Source Regulator Adjustable TO-92-3

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - LM334Z/NOPB - 019092-LM334Z/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - LM334Z/NOPB
019092-LM334Z/NOPB
PMIC - PMIC - Current Regulation/Management - LM334Z/NOPB 019092-LM334Z/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019092-LM334Z/NOPB Packaging: Bulk Mounting: Through Hole Voltage - Input: 1 V to 40 V Output Current: Adjustable Accuracy: ±6% Family Name: LM334 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TO-92-3 Purpose: Current Source Alternative Parts (Cross-Reference): LM334Z; LM334Z#TR; LM334Z; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 019092-LM334Z/NOPB
Packaging: Bulk
Mounting: Through Hole
Voltage - Input: 1 V to 40 V
Output Current: Adjustable
Accuracy: ±6%
Family Name: LM334
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-92-3
Purpose: Current Source
Alternative Parts (Cross-Reference): LM334Z; LM334Z#TR; LM334Z;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation

Buy Now Datasheet
Current Regulation/Management - LM334Z/NOPB - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
LM334Z/NOPB
Current Regulation/Management LM334Z/NOPB
IC CURRENT SOURCE 3% TO92-3

IC CURRENT SOURCE 3% TO92-3

Supplier's Site Datasheet
Shenzhen, China
PMIC - Current Regulation/Management
LM334Z/NOPB
PMIC - Current Regulation/Management LM334Z/NOPB
IC CURRENT SOURCE 3% TO92-3

IC CURRENT SOURCE 3% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
LM334Z/NOPB
Current & Power Monitors & Regulators LM334Z/NOPB
Current & Power Monitors & Regulators 3-TERM ADJ CURRENT SOURCE

Current & Power Monitors & Regulators 3-TERM ADJ CURRENT SOURCE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 734-LM334Z/NOPB LM334ZNS/NOPB-ND 019092-LM334Z/NOPB LM334Z/NOPB LM334Z/NOPB LM334Z/NOPB
Product Name 10mA 40V Power Management IC Current Regulation/Management PMIC - PMIC - Current Regulation/Management - LM334Z/NOPB Current Regulation/Management PMIC - Current Regulation/Management Current & Power Monitors & Regulators
Package Type Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data