Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LIPWR

Description
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP -40 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LIPWR - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LIPWR
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LIPWR
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP -40 to 125

3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317LIPWR - 1053652-LM317LIPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317LIPWR
1053652-LM317LIPWR
PMIC - PMIC - Voltage Regulators - Linear - LM317LIPWR 1053652-LM317LIPWR
Manufacturer: Texas Instruments Win Source Part Number: 1053652-LM317LIPWR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Family Name: LM317L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 32V Alternative Parts (Cross-Reference): LT1120AIS8#PBF; LT1120ACN8#TRPBF; LT1120ACN8#PBF; CA3085BE; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053652-LM317LIPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Family Name: LM317L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 32V
Alternative Parts (Cross-Reference): LT1120AIS8#PBF; LT1120ACN8#TRPBF; LT1120ACN8#PBF; CA3085BE;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100mA 32V 38V TSSOP LDO Voltage Regulator IC
776-LM317LIPWR
100mA 32V 38V TSSOP LDO Voltage Regulator IC 776-LM317LIPWR
Adj. LDO 100mA, 32V, 38V In, 2V Dropout, 8-TSSOP Product overview: LM317LIPWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 32V, 38V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, 38V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LIPWR can be used for catalog matching and distributor lookup.

Adj. LDO 100mA, 32V, 38V In, 2V Dropout, 8-TSSOP Product overview: LM317LIPWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 32V, 38V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, 38V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20680-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20680-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20680-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20680-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20680-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20680-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20680-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20680-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20680-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LIPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LIPWR
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - LM317LIPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LIPWR
PMIC - Voltage Regulators - Linear LM317LIPWR
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317LIPWR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317LIPWR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317LIPWR
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LIPWR
Linear Voltage Regulators LM317LIPWR
Linear Voltage Regulators 3Pin 100mA Adj Vltg Reg

Linear Voltage Regulators 3Pin 100mA Adj Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317LIPWR 1053652-LM317LIPWR 776-LM317LIPWR 296-20680-1-ND LM317LIPWR LM317LIPWR LM317LIPWR LM317LIPWR
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator PMIC - PMIC - Voltage Regulators - Linear - LM317LIPWR 100mA 32V 38V TSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP SSOP; Other; 8-TSSOP Other; TSSOP Other; "8-TSSOP (0.173"", 4.40mm Width)" SSOP Other; 8-TSSOP (0.173", 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 32 volts 1.2 volts 32 volts 1.2 to 32 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z655DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 1.80E-5 amps
View Details
2 suppliers
UC1836 High Efficiency Regulator Controller - 5962-9065002PA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CDIP
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ25898YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 42-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25101YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details