Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3200TL/NOPB LM3200TL/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 83121-LM3200 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 10-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 3.6V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 83121-LM3200 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 10-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 3.6V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3200TL/NOPB - 83121-LM3200 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3200TL/NOPB
83121-LM3200
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3200TL/NOPB 83121-LM3200
Manufacturer: Texas Instruments Win Source Part Number: 83121-LM3200 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 10-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 3.6V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 83121-LM3200
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 10-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.6V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3200TL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3200TL/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3200TL/NOPB
IC REG BUCK ADJ 500MA 10USMD

IC REG BUCK ADJ 500MA 10USMD

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3200TL/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3200TL/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM3200TL/NOPB
IC REG BUCK ADJ 500MA 10USMD

IC REG BUCK ADJ 500MA 10USMD

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3200TL/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3200TL/NOPB
Voltage Regulators - DC DC Switching Regulators LM3200TL/NOPB
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFBGA

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3200TL/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3200TL/NOPB
Voltage Regulators - DC DC Switching Regulators LM3200TL/NOPB
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFBGA

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFBGA

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 83121-LM3200 LM3200TL/NOPB LM3200TL/NOPB LM3200TL/NOPB LM3200TL/NOPB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3200TL/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 10-DSBGA Other; 10-WFBGA Other; 10-WFBGA
Life Cycle Stage Maturity; Active Active Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data