Texas Instruments 275kHz Voltage Regulator IC LM3351MMX

Description
SWITCHED CAPACITOR CONVERTER, 275kHz SWITCHING FREQ-MAX, PDSO8, MINI, SO-8 Product overview: LM3351MMX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 275kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3351MMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SWITCHED CAPACITOR CONVERTER, 275kHz SWITCHING FREQ-MAX, PDSO8, MINI, SO-8 Product overview: LM3351MMX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 275kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3351MMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
275kHz Voltage Regulator IC
739-LM3351MMX
275kHz Voltage Regulator IC 739-LM3351MMX
SWITCHED CAPACITOR CONVERTER, 275kHz SWITCHING FREQ-MAX, PDSO8, MINI, SO-8 Product overview: LM3351MMX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 275kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3351MMX can be used for catalog matching and distributor lookup.

SWITCHED CAPACITOR CONVERTER, 275kHz SWITCHING FREQ-MAX, PDSO8, MINI, SO-8 Product overview: LM3351MMX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 275kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3351MMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3351MMX - 071219-LM3351MMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3351MMX
071219-LM3351MMX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3351MMX 071219-LM3351MMX
Manufacturer: Texas Instruments Win Source Part Number: 071219-LM3351MMX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Purpose: Ratiometric Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3/2Vin, 2/3Vin Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071219-LM3351MMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3/2Vin, 2/3Vin
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM3351MMX 071219-LM3351MMX
Product Name 275kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3351MMX
Package Type Other; MSOP SSOP; Other; 8-VSSOP
Output Voltage 3.3 volts 1.5 to 0.6667 volts
IOUT 0.0500 amps 0.0500 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Charge Pump
Unlock Full Specs
to access all available technical data

Similar Products

 - LM22676MR-5.0 - Rochester Electronics
Specs
Package Type SOIC; Other; HSOIC8
Life Cycle Stage Obsolete
View Details
4 suppliers
Pmic For Safety-Related Systems With Buc - A81407KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
6 suppliers
Voltage Regulators - Linear + Switching - CY39C031WQN-G-111-JNEFE1 - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs
VIN 2.5 to 5.5 volts
View Details
3 suppliers
Switching Regulators - 7513005 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-26
View Details