Texas Instruments LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator LM317DCYRG3

Description
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote
Description
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM317 is an adjustable three-pin positive voltage regulator capable of supplying 1.5A over an output voltage range of 1.25V to 37V, with internal current limiting, thermal overload protection, and safe-area compensation. It is available in a 4-pin SOT-223 package measuring 6.5mm × 7mm, and operates over a temperature range of 0°C to 125°C. The LM317DCYRG3 variant uses a lead-free finish and complies with RoHS standards, as indicated by the ordering information.

Datasheet Summary
Powered by GS/AI

The LM317 is an adjustable three-pin positive voltage regulator capable of supplying 1.5A over an output voltage range of 1.25V to 37V, with internal current limiting, thermal overload protection, and safe-area compensation. It is available in a 4-pin SOT-223 package measuring 6.5mm × 7mm, and operates over a temperature range of 0°C to 125°C. The LM317DCYRG3 variant uses a lead-free finish and complies with RoHS standards, as indicated by the ordering information.

Suppliers

Company
Product
Description
Supplier Links
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator - LM317DCYRG3 - Texas Instruments
Dallas, TX, United States
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator
LM317DCYRG3
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator LM317DCYRG3
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125

3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317DCYRG3 - 1053637-LM317DCYRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317DCYRG3
1053637-LM317DCYRG3
PMIC - PMIC - Voltage Regulators - Linear - LM317DCYRG3 1053637-LM317DCYRG3
Manufacturer: Texas Instruments Win Source Part Number: 1053637-LM317DCYRG3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 64dB to 57dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 37V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1053637-LM317DCYRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 64dB to 57dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.5A 40V 37V LDO Voltage Regulator IC
776-LM317DCYRG3
1.5A 40V 37V LDO Voltage Regulator IC 776-LM317DCYRG3
Adj. LDO 1.5A 40V 37V Pos SOT-223 SM Product overview: LM317DCYRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317DCYRG3 can be used for catalog matching and distributor lookup.

Adj. LDO 1.5A 40V 37V Pos SOT-223 SM Product overview: LM317DCYRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317DCYRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317DCYRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317DCYRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317DCYRG3
IC REG LIN POS ADJ 1.5A SOT223-4

IC REG LIN POS ADJ 1.5A SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - LM317DCYRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317DCYRG3
PMIC - Voltage Regulators - Linear LM317DCYRG3
IC REG LIN POS ADJ 1.5A SOT223-4

IC REG LIN POS ADJ 1.5A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317DCYRG3
Linear Voltage Regulators LM317DCYRG3
Linear Voltage Regulators 3Pin 1.5A Adj Vltg Reg

Linear Voltage Regulators 3Pin 1.5A Adj Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317DCYRG3 1053637-LM317DCYRG3 776-LM317DCYRG3 LM317DCYRG3 LM317DCYRG3 LM317DCYRG3
Product Name LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - LM317DCYRG3 1.5A 40V 37V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,PFM,SOT-223,TO-220 Other; SOT-223-4 Other; SOT-223-4
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
Output Voltage 1.25 to 37 volts 1.25 volts 37 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25892RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1832 Precision Low Dropout Linear Controllers - 5962-9326501MCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
2 suppliers
Battery Chargers - BQ24193RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TEXAS INSTRUMENTS 78SR112HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 12 V, 1.5 A - 815-78SR112HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 12 volts
View Details