Texas Instruments LM337-N 3-Terminal Adjustable Negative Regulator LM337IMP/NOPB

Description
3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM337-N 3-Terminal Adjustable Negative Regulator - LM337IMP/NOPB - Texas Instruments
Dallas, TX, United States
LM337-N 3-Terminal Adjustable Negative Regulator
LM337IMP/NOPB
LM337-N 3-Terminal Adjustable Negative Regulator LM337IMP/NOPB
3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125

3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - 9215324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9215324
Voltage Regulators 9215324
Standard Regulator Neg 37V 1A SOT223

Standard Regulator Neg 37V 1A SOT223

Supplier's Site
Voltage Regulators - 7614612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7614612P
Voltage Regulators 7614612P
Standard Regulator Neg 37V 1A SOT223

Standard Regulator Neg 37V 1A SOT223

Supplier's Site
Voltage Regulators - 7614612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7614612
Voltage Regulators 7614612
Standard Regulator Neg 37V 1A SOT223

Standard Regulator Neg 37V 1A SOT223

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMP/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMP/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMP/NOPBTR-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMP/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMP/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMP/NOPBCT-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMP/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMP/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMP/NOPBDKR-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337IMP/NOPB - 1198715-LM337IMP/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337IMP/NOPB
1198715-LM337IMP/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM337IMP/NOPB 1198715-LM337IMP/NOPB
Win Source Part Number: 1198715-LM337IMP/NOP B Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Output Current: 1A Family Name: LM337 Output Voltage: -1.2V Categories: Integrated Circuits (ICs) PSRR: 60dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-4 Output Voltage MAX: -37V Voltage Input MAX: -50V Alternative Parts (Cross-Reference): LM337T#TRPBF; LM337T#TR; LT337AT#TRPBF; Introduction Date: May 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Win Source Part Number: 1198715-LM337IMP/NOPB
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Output Current: 1A
Family Name: LM337
Output Voltage: -1.2V
Categories: Integrated Circuits (ICs)
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-4
Output Voltage MAX: -37V
Voltage Input MAX: -50V
Alternative Parts (Cross-Reference): LM337T#TRPBF; LM337T#TR; LT337AT#TRPBF;
Introduction Date: May 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
1A -1.2V -37V LDO Voltage Regulator IC
776-LM337IMP/NOPB
1A -1.2V -37V LDO Voltage Regulator IC 776-LM337IMP/NOPB
Adj. Neg. LDO 1A, -1.2V to -37V, SOT-223 Product overview: LM337IMP/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -1.2V, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -1.2V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337IMP/NOPB can be used for catalog matching and distributor lookup.

Adj. Neg. LDO 1A, -1.2V to -37V, SOT-223 Product overview: LM337IMP/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -1.2V, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -1.2V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337IMP/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337IMP/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337IMP/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337IMP/NOPB
IC REG LIN NEG ADJ 1.5A SOT223-4

IC REG LIN NEG ADJ 1.5A SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - LM337IMP/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337IMP/NOPB
PMIC - Voltage Regulators - Linear LM337IMP/NOPB
IC REG LIN NEG ADJ 1.5A SOT223-4

IC REG LIN NEG ADJ 1.5A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337IMP/NOPB
Linear Voltage Regulators LM337IMP/NOPB
Linear Voltage Regulators 3-TERMINAL ADJ NEG REG

Linear Voltage Regulators 3-TERMINAL ADJ NEG REG

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMP/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMP/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMP/NOPB
IC REG LIN NEG ADJ 1.5A SOT223-4

IC REG LIN NEG ADJ 1.5A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM337IMP/NOPB 9215324 7614612P LM337IMP/NOPBTR-ND 1198715-LM337IMP/NOPB 776-LM337IMP/NOPB LM337IMP/NOPB LM337IMP/NOPB LM337IMP/NOPB LM337IMP/NOPB
Product Name LM337-N 3-Terminal Adjustable Negative Regulator Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM337IMP/NOPB 1A -1.2V -37V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Negative Negative Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT-223,TO,TO-220 Other; Sot-223 Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -37 to -1.2 volts -37 to -1.2 volts 1.2 volts -37 volts -1.2 volts -1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25713BRSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24052DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25628RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details