The LM3411 is a low-power precision shunt regulator designed to drive an optoisolator for feedback isolation in isolated DC-DC switching regulator systems. It is available in a 5-pin SOT-23 surface-mount package measuring 2.90 mm by 1.60 mm. The LM3411M5-5.0 variant provides a fixed 5.0 V output voltage with an initial tolerance of ±1% for standard grade operation and operates over a temperature range of -40°C to 85°C. The device supports an output current range of 20 μA to 15 mA and features an open-emitter NPN output transistor. Thermal and electrical specifications are consistent across the series, with no grading or additional ratings specified for this variant beyond the documented operating range and output voltage.
Precision Secondary Regulator/Driver 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM3411M5-5.0 |
| Product Name | LM3411 Precision Secondary Regulator/Driver |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Output Voltage | 3.3 to 5 volts |
| IOUT | 0.0150 amps |