Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1-A Simple Step-Down Adjustable Voltage Switching Regulator with Output Enable 16-PDIP -40 to 125 | |
| 5A Flyback Regulator 5-DDPAK/TO-263 -40 to 125 | |
| 5A Flyback Regulator 5-TO-220 -40 to 125 | |
| SIMPLE SWITCHER 1A Step-Down Voltage Regulator 16-PDIP -40 to 125 | |
| SIMPLE SWITCHER 1A Step-Down Voltage Regulator 24-SOIC -40 to 125 | |
| SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125 | |
| SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125 | |
| SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 | |
| SIMPLE SWITCHER 3-Amp Flyback Regulator 5-DDPAK/TO-263 -40 to 125 | |
| SIMPLE SWITCHER 3-Amp Flyback Regulator 5-TO-220 -40 to 125 | |
| SIMPLE SWITCHER 3-Amp Flyback Regulator 7-DDPAK/TO-263 -40 to 125 | |
| SIMPLE SWITCHER 3-Amp Flyback Regulator 7-TO-220 -40 to 125 | |
| SIMPLE SWITCHER 5A Flyback Regulator with Shutdown 7-DDPAK/TO-263 -40 to 125 | |
| SIMPLE SWITCHER 5A Flyback Regulator with Shutdown 7-TO-220 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 KHz 0.5A Step-Down Voltage Regulator 8-PDIP -40 to 125 | |
|
LM2594 SIMPLE SWITCHER Power Converter 150 KHz 0.5A Step-Down Voltage Regulator -- LM2594MX-3.3/NOPB
LM2594 SIMPLE SWITCHER Power Converter 150 KHz 0.5A Step-Down Voltage Regulator -- LM2594MX-5.0/NOPB
|
SIMPLE SWITCHER Power Converter 150 KHz 0.5A Step-Down Voltage Regulator 8-SOIC -40 to 125 |
| SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 | |
| SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator 5-TO-220 | |
| SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator with Features 7-DDPAK/TO-263 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator with Features 7-TO-220 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-TO-220 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator with Features 7-DDPAK/TO-263 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator with Features 7-TO-220 -40 to 125 | |
| SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125 | |
| SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220 -40 to 125 | |
| SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220 | |
| SIMPLE SWITCHER® Step-Up Voltage Regulator 16-PDIP -40 to 125 | |
| SIMPLE SWITCHER® Step-Up Voltage Regulator 24-SOIC -40 to 125 | |
| SIMPLE SWITCHER® Step-Up Voltage Regulator 5-DDPAK/TO-263 -40 to 125 | |
| SIMPLE SWITCHER® Step-Up Voltage Regulator 5-TO-220 -40 to 125 | |
| SIMPLE SWITCHER® Step-Up Voltage Regulator 5-TO-220 | |
| Switching Regulator 8-PDIP -40 to 125 | |
| Switching Regulator 8-SOIC -40 to 125 |
| << Prev | Next >> |