Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LCPW

Description
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LCPW - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LCPW
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LCPW
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP 0 to 125

3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-33313-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-33313-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-33313-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
100mA 32V 2V TSSOP LDO Voltage Regulator IC
776-LM317LCPW
100mA 32V 2V TSSOP LDO Voltage Regulator IC 776-LM317LCPW
Adj. LDO Regulator, 100mA, 32V, 2V Dropout, 8-TSSOP Product overview: LM317LCPW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 32V, 2V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, 2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LCPW can be used for catalog matching and distributor lookup.

Adj. LDO Regulator, 100mA, 32V, 2V Dropout, 8-TSSOP Product overview: LM317LCPW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 32V, 2V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, 2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LCPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - LM317LCPW - 1198563-LM317LCPW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM317LCPW
1198563-LM317LCPW
Electronic Surplus - LM317LCPW 1198563-LM317LCPW
Manufacturer: Texas Instruments Win Source Part Number: 1198563-LM317LCPW Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 100mA Family Name: LM317L Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 32V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): LT1120AIS8#PBF; LT1120ACN8#TRPBF; LT1120ACN8#PBF; CA3085BE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: LM317L Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 38V

Manufacturer: Texas Instruments
Win Source Part Number: 1198563-LM317LCPW
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 100mA
Family Name: LM317L
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 32V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): LT1120AIS8#PBF; LT1120ACN8#TRPBF; LT1120ACN8#PBF; CA3085BE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: LM317L
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 38V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LCPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LCPW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LCPW
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LCPW
Linear Voltage Regulators LM317LCPW
Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM317LCPW 296-33313-5-ND 776-LM317LCPW 1198563-LM317LCPW LM317LCPW LM317LCPW
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100mA 32V 2V TSSOP LDO Voltage Regulator IC Electronic Surplus - LM317LCPW Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP Other; "8-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP SSOP; Other; 8-TSSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 32 volts 1.2 to 32 volts 32 volts 32 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Battery Chargers - BQ24103ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details