Texas Instruments 15 V LDO Voltage Regulator IC LM340LAH-15

Description
IC VREG 15 V FIXED POSITIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN, Fixed Positive Single Output Standard Regulator Product overview: LM340LAH-15 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM340LAH-15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREG 15 V FIXED POSITIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN, Fixed Positive Single Output Standard Regulator Product overview: LM340LAH-15 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM340LAH-15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15 V LDO Voltage Regulator IC
699-LM340LAH-15
15 V LDO Voltage Regulator IC 699-LM340LAH-15
IC VREG 15 V FIXED POSITIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN, Fixed Positive Single Output Standard Regulator Product overview: LM340LAH-15 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM340LAH-15 can be used for catalog matching and distributor lookup.

IC VREG 15 V FIXED POSITIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN, Fixed Positive Single Output Standard Regulator Product overview: LM340LAH-15 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM340LAH-15 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM340LAH-15 - 1198785-LM340LAH-15 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM340LAH-15
1198785-LM340LAH-15
PMIC - PMIC - Voltage Regulators - Linear - LM340LAH-15 1198785-LM340LAH-15
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198785-LM340LAH-15 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1198785-LM340LAH-15
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
 - LM340LAH-15 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, MBCY3

Fixed Positive Standard Regulator, 15V, BIPolar, MBCY3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-LM340LAH-15 1198785-LM340LAH-15 LM340LAH-15
Product Name 15 V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM340LAH-15
Dropout Voltage 0.0027 volts
Unlock Full Specs
to access all available technical data