Texas Instruments 650MA Voltage Regulator IC LM3209TLE/NOPB

Description
LM3209-G3 Seamless Transition Buck-Boost DC/DC regulator for RF Power Amplifiers
Request a Quote Datasheet
Description
LM3209-G3 Seamless Transition Buck-Boost DC/DC regulator for RF Power Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM3209TLE/NOPB - Rochester Electronics
Newburyport, MA, United States
LM3209-G3 Seamless Transition Buck-Boost DC/DC regulator for RF Power Amplifiers

LM3209-G3 Seamless Transition Buck-Boost DC/DC regulator for RF Power Amplifiers

Supplier's Site Datasheet
Singapore, Singapore
650MA Voltage Regulator IC
739-LM3209TLE/NOPB
650MA Voltage Regulator IC 739-LM3209TLE/NOPB
IC REG BCK-BST ADJ 650MA 12DSBGA Product overview: LM3209TLE/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 650MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3209TLE/NOPB can be used for catalog matching and distributor lookup.

IC REG BCK-BST ADJ 650MA 12DSBGA Product overview: LM3209TLE/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 650MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3209TLE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3209TLE/NOPB - 1053668-LM3209TLE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3209TLE/NOPB
1053668-LM3209TLE/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3209TLE/NOPB 1053668-LM3209TLE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053668-LM3209TLE/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 2.4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 650mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 12-DSBGA Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 4.2V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): MC34063ACD-TR; LM3209TLX/NOPB; RT9917GQW; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053668-LM3209TLE/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 650mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 12-DSBGA
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.2V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): MC34063ACD-TR; LM3209TLX/NOPB; RT9917GQW;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3209TLE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3209TLE/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3209TLE/NOPB
IC REG BCK-BST ADJ 650MA 12DSBGA

IC REG BCK-BST ADJ 650MA 12DSBGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3209TLE/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3209TLE/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM3209TLE/NOPB
IC REG BCK BST ADJ 650MA 12DSBGA

IC REG BCK BST ADJ 650MA 12DSBGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3209TLE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3209TLE/NOPB
Voltage Regulators - DC DC Switching Regulators LM3209TLE/NOPB
Buck-Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 650mA 12-WFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 650mA 12-WFBGA, DSBGA

Buy Now
Voltage Regulators - DC DC Switching Regulators - LM3209TLE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3209TLE/NOPB
Voltage Regulators - DC DC Switching Regulators LM3209TLE/NOPB
Buck-Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 650mA 12-WFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 650mA 12-WFBGA, DSBGA

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3209TLE/NOPB 739-LM3209TLE/NOPB 1053668-LM3209TLE/NOPB LM3209TLE/NOPB LM3209TLE/NOPB LM3209TLE/NOPB LM3209TLE/NOPB
Product Name 650MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3209TLE/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; DSBGA12 Other; Bulk Other; 12-DSBGA Other; 12-WFBGA, DSBGA Other; 12-WFBGA, DSBGA
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Output Voltage 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 to 4.2 volts 0.6000 to 4.2 volts
IOUT 0.6500 amps 0.6500 amps 0.6500 amps 0.6500 amps 0.6500 amps 0.6500 amps
VIN 5.5 volts 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data