Buck Switching Regulator IC Positive Fixed 3.09V 1 Output 650mA 8-WFBGA
Buck Switching Regulator IC Positive Fixed 3.09V 1 Output 650mA 8-WFBGA
Buck Switching Regulator IC Positive Fixed 3.09V 1 Output 650mA 8-WFBGA
IC REG BUCK 3.09V 650MA 8TUSMD
IC REG BUCK 3.09V 650MA 8USMD
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-40176-2-ND | LM3206TL/NOPB | LM3206TL/NOPB | LM3206TL/NOPB | LM3206TL/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-WFBGA | Other; 8-WFBGA | Other; 8-WFBGA | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.09 volts | 3.09 to ? volts | 3.09 to ? volts | 3.09 volts |