IC CONV DC/DC 650MA RF PA 8USMD Product overview: LM3205TLX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 650MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3205TLX/NOPB can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 650mA 8-WFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 298757-LM3205TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 650mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-TuSMD
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.6V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Switching Regulator/Controller
IC REG BUCK ADJ 650MA 8TUSMD
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 650mA 8-WFBGA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 650mA 8-WFBGA
IC REG BUCK ADJ 650MA 8USMD
Switching Controllers 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers 8-DSBGA -30 to 85
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM3205TLX/NOPB | LM3205TLX/NOPB-ND | 298757-LM3205TL | LM3205TLX/NOPB | LM3205TLX/NOPB | LM3205TLX/NOPB | LM3205TLX/NOPB | LM3205TLX/NOPB |
| Product Name | 650MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3205TLX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Controllers | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Output Voltage | 3.6 volts | 0.8000 to 3.6 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 3.6 volts | |||
| IOUT | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |||
| Configuration / Function | Buck | Buck |