The LM3370TL-3006/NOPB is a dual synchronous step-down DC-DC converter designed for powering ultra-low voltage circuits from a single Li-Ion battery or input rail between 2.7V and 5.5V. It features two independent outputs with fixed voltage settings of 1.2V and 1.8V, each capable of supplying up to 600mA. The device operates at a fixed switching frequency of 2MHz and supports I2C-compatible dynamic voltage scaling, automatic PFM/PWM mode switching, and spread spectrum for noise reduction. Internal synchronous rectification and soft start improve efficiency and transient response. It is packaged in a 20-bump DSBGA measuring 3.0mm x 2.0mm x 0.6mm and operates over a temperature range of -30°C to 85°C.
Dual Synchronous Step-Down DC-DC Converter with Dynamic Voltage Scaling Function 20-DSBGA -30 to 85
Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 600mA 20-WFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 778930-LM3370TL-3006
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 20-UFBGA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LM3370TL-3006
Output Voltage: 1.2V, 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-uSMD
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MIC2206BML; MIC2206-1.8YML; MIC2206-1.2YML; LTC3419EMS-1#TRPBF;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators Dual Synchronous Step-Down DC-DC Converter with Dynamic Voltage Scaling Function 20-DSBGA -30 to 85
Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 600mA 20-WFBGA
IC REG BUCK 1.2V/1.8V DL 20USMD
IC REG BUCK 1.2V/1.8V DL 20DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3370TL-3006/NOPB | 296-LM3370TL-3006/NOPBTR-ND | 778930-LM3370TL-3006/NOPB | LM3370TL-3006/NOPB | LM3370TL-3006/NOPB | LM3370TL-3006/NOPB | LM3370TL-3006/NOPB |
| Product Name | LM3370 Dual Synchronous Step-Down DC-DC Converter with Dynamic Voltage Scaling Function | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3370TL-3006/NOPB | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | ||||
| Package Type | Other; DSBGA,WSON | Other; 20-WFBGA | Other; 20-UFBGA | Other; 20-WFBGA | |||
| Output Voltage | 1 to 2 volts | 1.2 to 1.8 volts | 1.2 to 1.8 volts | 1.2 to ? volts | 1.2 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| VIN | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts |