Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 6-DSBGA
IC REG LIN POS ADJ 100MA 6DSBGA
IC REG LIN POS ADJ 100MA 6DSBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM317LIBPX-ND | LM317LIBPX | LM317LIBPX |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; 6-VFBGA | ||
| Special Features | Input Overcurrent Protection |