Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1A Low Dropout Adjustable Regulator 16-CFP -55 to 125 | |
| 1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 -40 to 125 | |
| 1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 0 to 125 | |
| 1A Low Dropout Adjustable Regulator 5-TO-220 -40 to 125 | |
| 1A Low Dropout Adjustable Regulator 5-TO-220 0 to 125 | |
| 1A Low Dropout Adjustable Regulator 5-TO-220 | |
| 1A Low Dropout Adjustable Regulator 8-WSON -40 to 125 | |
| 1A Low Dropout Regulator 16-CFP -55 to 125 | |
| 1A Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125 | |
| 1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125 | |
| 1A Low Dropout Regulator 3-TO-220 -40 to 125 | |
| 1A Low Dropout Regulator 3-TO-220 0 to 125 | |
| 1A Low Dropout Regulator 3-TO-220 | |
| 1A Low Dropout Regulator 4-SOT-223 -40 to 85 | |
| 1A Low Dropout Regulator 8-WSON -40 to 125 | |
| 3-Terminal Adjustable Regulator 3-TO -40 to 125 | |
| 3-Terminal Adjustable Regulator 3-TO-220 -40 to 125 | |
| 3-Terminal Adjustable Regulator 3-TO-252 -40 to 125 | |
| 3-Terminal Adjustable Regulator 4-SOT-223 -40 to 125 | |
| 3-Terminal Adjustable Regulator 4-SOT-223 | |
| 3-Terminal Positive Regulator 3-TO-220 -40 to 85 | |
| 3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125 | |
| 5-Volt Regulator 2-TO-3 0 to 125 | |
| 5-Volt Regulator 3-TO 0 to 125 | |
| 500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125 | |
| 500 mA Low Dropout Regulator 3-TO-220 -40 to 125 | |
| 500 mA Low Dropout Regulator 4-SOT-223 -40 to 85 | |
| Dual Synchronous Emulated Current-Mode Controller 32-WQFN -40 to 125 | |
| High Efficiency Low-Side Controller with True Shutdown 10-WQFN -40 to 125 | |
| Negative Low Dropout Adjustable Regulator 16-CFP -55 to 125 | |
| Negative Low Dropout Adjustable Regulator 5-DDPAK/TO-263 -40 to 125 | |
| Negative Low Dropout Adjustable Regulator 5-TO-220 -40 to 125 | |
| Negative Low Dropout Adjustable Regulator 5-TO-220 | |
| Negative Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125 | |
| Negative Low Dropout Regulator 3-TO-220 -40 to 125 | |
| Series Low Dropout Regulators 3-DDPAK/TO-263 -40 to 85 | |
| Series Low Dropout Regulators 3-TO-220 -40 to 85 | |
| Series Low Dropout Regulators 3-TO-92 -40 to 85 | |
| Series Low Dropout Regulators 3-TO-92 | |
| Series Low Dropout Regulators 5-DDPAK/TO-263 -40 to 85 | |
| Series Low Dropout Regulators 5-TO-220 -40 to 85 | |
| Series Low Dropout Regulators 5-TO-220 | |
| Series Low Dropout Regulators 8-SOIC -40 to 85 | |
| SIMPLE SWITCHER? CONTROLLER, 42V Synchronous Step-Down 14-HTSSOP -40 to 125 | |
| SIMPLE SWITCHER? Synchronous 1MHz 0.75A Step-Down Voltage Regulator 16-HTSSOP -40 to 125 | |
| SIMPLE SWITCHER? Synchronous 1MHz 1.5A Step-Down Voltage Regulator 20-HTSSOP -40 to 125 | |
| SIMPLE SWITCHER? Synchronous 1MHz 2.5A Step-Down Voltage Regulator 20-HTSSOP -40 to 125 | |
| SIMPLE SWITCHER? Synchronous 1MHz 2.5A Step-Down Voltage Regulator 28-DSBGA | |
| Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-252 -40 to 125 | |
| Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-92 -40 to 125 | |
| Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-92 | |
| Ultra-Low Quiescent Current LDO Voltage Regulator 4-SOT-223 -40 to 125 | |
| Ultra-Low Quiescent Current LDO Voltage Regulator 4-SOT-223 | |
| Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC -40 to 125 | |
| Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC | |
| Ultra-Low Quiescent Current LDO Voltage Regulator 8-VSSOP -40 to 125 |
| << Prev | Next >> |