Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3
Fixed Positive Standard Regulator, 12V, BIPolar, PSSO3
12V FIXED POSITIVE REGULATOR, PSSO3, TO-263, 3 PIN Product overview: LM340SX-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340SX-12 can be used for catalog matching and distributor lookup.
IC REG LIN 12V 1.5A DDPAK/TO263
IC REG LIN 12V 1.5A DDPAK/TO263
IC REG LIN 12V 1.5A DDPAK/TO263
IC REG LIN 12V 1A DDPAK/TO263-3
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM340SX-12TR-ND | LM340SX-12 | 776-LM340SX-12 | LM340SX-12 | LM340SX-12 | LM340SX-12 | 815-LM340SX-12 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LIN 12V 1A DDPAK/TO263-3 | |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; SIP3H | Other; TO-263-4 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | ||
| Special Features | Over Temperature, Short Circuit |