Texas Instruments 1350kHz TSSOP Voltage Regulator IC LM3352MTC-3.0

Description
SWITCHED CAPACITOR REGULATOR, 1350kHz SWITCHING FREQ-MAX, PDSO16, 1.10 MM HEIGHT, TSSOP-16 Product overview: LM3352MTC-3.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1350kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3352MTC-3.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SWITCHED CAPACITOR REGULATOR, 1350kHz SWITCHING FREQ-MAX, PDSO16, 1.10 MM HEIGHT, TSSOP-16 Product overview: LM3352MTC-3.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1350kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3352MTC-3.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1350kHz TSSOP Voltage Regulator IC
739-LM3352MTC-3.0
1350kHz TSSOP Voltage Regulator IC 739-LM3352MTC-3.0
SWITCHED CAPACITOR REGULATOR, 1350kHz SWITCHING FREQ-MAX, PDSO16, 1.10 MM HEIGHT, TSSOP-16 Product overview: LM3352MTC-3.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1350kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3352MTC-3.0 can be used for catalog matching and distributor lookup.

SWITCHED CAPACITOR REGULATOR, 1350kHz SWITCHING FREQ-MAX, PDSO16, 1.10 MM HEIGHT, TSSOP-16 Product overview: LM3352MTC-3.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1350kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3352MTC-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3352MTC-3.0 - 206350-LM3352MTC-3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3352MTC-3.0
206350-LM3352MTC-3.0
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3352MTC-3.0 206350-LM3352MTC-3.0
Manufacturer: Texas Instruments Win Source Part Number: 206350-LM3352MTC-3.0 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206350-LM3352MTC-3.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3352MTC-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3352MTC-3.0
Voltage Regulators - DC DC Switching Regulators LM3352MTC-3.0
Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 200mA 16-TSSOP (0.173", 4.40mm Width)

Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 200mA 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM3352MTC-3.0 206350-LM3352MTC-3.0 LM3352MTC-3.0
Product Name 1350kHz TSSOP Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3352MTC-3.0 Voltage Regulators - DC DC Switching Regulators
Package Type Other; TSSOP SSOP; Other; 16-TSSOP SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Output Voltage 3 volts 3 volts 3 to ? volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

TPS60132 Regulated 5V high Efficiency Charge Pump DC/DC Converter - TPS60132PWP - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; HTSSOP
Special Features Enable
View Details
6 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - MAX619CPA - Lingto Electronic Limited
Specs
IOUT 0.0500 amps
fsw 500 kHz
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ARG81880KEJJTR - Lingto Electronic Limited
Specs
IOUT 0.8000 amps
fsw 2200 kHz
View Details
3 suppliers