PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (3) 2MHz 16-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 778920-LM3280TL-275/
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C
Package: 16-WFBGA
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Function: Any Function
Topology: Step-Down (Buck) (1), Linear (LDO) (3)
Frequency - Switching: 2MHz
Number of Outputs: 4
Voltage/Current - Output 1: 0.8 V ~ 3.6 V, 300mA
Voltage/Current - Output 2: 2.85V, 20mA
Voltage/Current - Output 3: 2.75V, 20mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: LM3280
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TuSMD
Alternative Parts (Cross-Reference): MAX1820YEUB+; MAX1820YEUB; MAX1820XEUB+T; MAX1820XEUB;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (3) 2MHz 16-TuSMD (2.35x2.35)
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (3) 2MHz 16-DSBGA
IC REG QD BUCK/LNR 2MHZ 16TUSMD
IC REG QD BUCK/LNR 2MHZ 16TUSMD
IC REG QD BUCK/LNR 2MHZ 16TUSMD
Switching Voltage Regulators Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management 16-DSBGA -30 to 85
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM3280TL-275/NOPBTR-ND | 778920-LM3280TL-275/NOPB | LM3280TL-275/NOPB | LM3280TL-275/NOPB | LM3280TL-275/NOPB | LM3280TL-275/NOPB | LM3280TL-275/NOPB |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - LM3280TL-275/NOPB | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Voltage Regulators |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; 16-WFBGA | Other; 16-WFBGA | Other; 16-WFBGA | Other; 16-WFBGA | Other; 16-WFBGA | ||
| Output Voltage | 0.8000 to 3.6 volts | ||||||
| IOUT | 0.3000 amps | ||||||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |