Texas Instruments LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator LM337KCSE3

Description
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator - LM337KCSE3 - Texas Instruments
Dallas, TX, United States
LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator
LM337KCSE3
LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator LM337KCSE3
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337KCSE3 - 206353-LM337KCSE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337KCSE3
206353-LM337KCSE3
PMIC - PMIC - Voltage Regulators - Linear - LM337KCSE3 206353-LM337KCSE3
Manufacturer: Texas Instruments Win Source Part Number: 206353-LM337KCSE3 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: -1.2 V to -37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: -40V Nominal Output Voltage (Min/Fixed): -1.2V PSRR: 77dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: -37V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206353-LM337KCSE3
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 77dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21577-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21577-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21577-5-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3

Buy Now Datasheet
Singapore, Singapore
1.5A -37V TO-220 LDO Voltage Regulator IC
776-LM337KCSE3
1.5A -37V TO-220 LDO Voltage Regulator IC 776-LM337KCSE3
1.5A Neg Adj LDO, -37V Out, TO-220 Product overview: LM337KCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -37V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337KCSE3 can be used for catalog matching and distributor lookup.

1.5A Neg Adj LDO, -37V Out, TO-220 Product overview: LM337KCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -37V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337KCSE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337KCSE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337KCSE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337KCSE3
IC REG LIN NEG ADJ 1.5A TO220-3

IC REG LIN NEG ADJ 1.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337KCSE3
Linear Voltage Regulators LM337KCSE3
Linear Voltage Regulators 3 Pin 1.5A Adj Neg Vltg Reg

Linear Voltage Regulators 3 Pin 1.5A Adj Neg Vltg Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM337KCSE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337KCSE3
PMIC - Voltage Regulators - Linear LM337KCSE3
IC REG LIN NEG ADJ 1.5A TO220-3

IC REG LIN NEG ADJ 1.5A TO220-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337KCSE3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337KCSE3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337KCSE3
IC REG LIN NEG ADJ 1.5A TO220-3

IC REG LIN NEG ADJ 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM337KCSE3 206353-LM337KCSE3 296-21577-5-ND 776-LM337KCSE3 LM337KCSE3 LM337KCSE3 LM337KCSE3 LM337KCSE3
Product Name LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - LM337KCSE3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A -37V TO-220 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Negative Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220,TO-252 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -37 to -1.2 volts 1.2 volts -37 to -1.2 volts -37 volts -1.2 volts -1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25101YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24780SRUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722901QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ25896RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details