Manufacturer: Texas Instruments
Win Source Part Number: 298758-LM3208TL
Packaging: Reel - TR
Applications: Converter, RF Power Amplifier
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: 0.8 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 8-TuSMD
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Switching Regulator/Controller
Switching Regulator/Controller
Switching Voltage Regulators 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers 8-DSBGA -30 to 85
IC REG CONV RF PWR 1OUT 8TUSMD
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 298758-LM3208TL | LM3208TL/NOPB | LM3208TL/NOPB | LM3208TL/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LM3208TL/NOPB | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose | |
| Package Type | Other; 8-TuSMD | Other; DSBGA8 | Other; 8-WFBGA | |
| Special Features | Multiple Outputs | |||
| Output Voltage | 0.8000 to 3.6 volts |