Texas Instruments LM337-N 3-Terminal Adjustable Negative Regulator LM337IMPX

Description
3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125
Request a Quote
Description
3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM337IMPX is an adjustable 3-terminal negative voltage regulator in a SOT-223 package, offering −1.5A output current and an output voltage range of −1.25V to −37V. It operates over a temperature range of −40°C to 125°C and includes internal current limiting, thermal shutdown, and safe-area compensation. The device requires two external resistors to set the output voltage and one output capacitor for stability, with a typical line regulation of 0.01% per volt and load regulation of 0.3%. The SOT-223 package measures 3.50mm × 6.50mm.

Datasheet Summary
Powered by GS/AI

The LM337IMPX is an adjustable 3-terminal negative voltage regulator in a SOT-223 package, offering −1.5A output current and an output voltage range of −1.25V to −37V. It operates over a temperature range of −40°C to 125°C and includes internal current limiting, thermal shutdown, and safe-area compensation. The device requires two external resistors to set the output voltage and one output capacitor for stability, with a typical line regulation of 0.01% per volt and load regulation of 0.3%. The SOT-223 package measures 3.50mm × 6.50mm.

Suppliers

Company
Product
Description
Supplier Links
LM337-N 3-Terminal Adjustable Negative Regulator - LM337IMPX - Texas Instruments
Dallas, TX, United States
LM337-N 3-Terminal Adjustable Negative Regulator
LM337IMPX
LM337-N 3-Terminal Adjustable Negative Regulator LM337IMPX
3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125

3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1A -50V 1.5A LDO Voltage Regulator IC
776-LM337IMPX
1A -50V 1.5A LDO Voltage Regulator IC 776-LM337IMPX
Adj. Neg. LDO 1A, -50V In, SOT-223, 1.5A Limit Product overview: LM337IMPX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -50V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -50V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337IMPX can be used for catalog matching and distributor lookup.

Adj. Neg. LDO 1A, -50V In, SOT-223, 1.5A Limit Product overview: LM337IMPX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -50V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -50V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337IMPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMPXTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMPXTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMPXTR-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337IMPX - 090782-LM337IMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337IMPX
090782-LM337IMPX
PMIC - PMIC - Voltage Regulators - Linear - LM337IMPX 090782-LM337IMPX
Manufacturer: Texas Instruments Win Source Part Number: 090782-LM337IMPX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Output Voltage: -1.2 V to -37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: -50V Nominal Output Voltage (Min/Fixed): -1.2V PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: -37V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 090782-LM337IMPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: -50V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337IMPX
Linear Voltage Regulators LM337IMPX
Linear Voltage Regulators 1.5A Adjustable Output Negative Regulator 4-SOT-223 -40 to 125

Linear Voltage Regulators 1.5A Adjustable Output Negative Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM337IMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337IMPX
PMIC - Voltage Regulators - Linear LM337IMPX
IC REG LIN NEG ADJ 1.5A SOT223-4

IC REG LIN NEG ADJ 1.5A SOT223-4

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMPX - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMPX
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMPX
IC REG LIN NEG ADJ 1.5A SOT223-4

IC REG LIN NEG ADJ 1.5A SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337IMPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337IMPX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337IMPX
IC REG LIN NEG ADJ 1.5A SOT223-4

IC REG LIN NEG ADJ 1.5A SOT223-4

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM337IMPX 776-LM337IMPX LM337IMPXTR-ND 090782-LM337IMPX LM337IMPX LM337IMPX LM337IMPX LM337IMPX
Product Name LM337-N 3-Terminal Adjustable Negative Regulator 1A -50V 1.5A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM337IMPX Linear Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT-223,TO,TO-220 Other; SOT-223 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -37 to -1.2 volts -37 volts -37 to -1.2 volts 1.2 volts -1.2 volts -1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z90DBTR-V150 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24072RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details