Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LIDR

Description
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LIDR - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LIDR
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LIDR
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC -40 to 125

3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - 2088566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2088566
Voltage Regulators 2088566
LM317LIDR, StandardRegulatorPos

LM317LIDR, StandardRegulatorPos

Supplier's Site
Voltage Regulators - 2088565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2088565
Voltage Regulators 2088565
LM317LIDR, StandardRegulatorPos

LM317LIDR, StandardRegulatorPos

Supplier's Site
Voltage Regulators - 2088566P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2088566P
Voltage Regulators 2088566P
LM317LIDR, StandardRegulatorPos

LM317LIDR, StandardRegulatorPos

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20678-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20678-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20678-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20678-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20678-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20678-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20678-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20678-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20678-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317LIDR - 019032-LM317LIDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317LIDR
019032-LM317LIDR
PMIC - PMIC - Voltage Regulators - Linear - LM317LIDR 019032-LM317LIDR
Manufacturer: Texas Instruments Win Source Part Number: 019032-LM317LIDR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Family Name: LM317L Output Voltage: 1.2 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 32V Alternative Parts (Cross-Reference): LM317LD-TR; LM317LD13TR-E; LM317LD; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 019032-LM317LIDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Family Name: LM317L
Output Voltage: 1.2 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 32V
Alternative Parts (Cross-Reference): LM317LD-TR; LM317LD13TR-E; LM317LD;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Medical

Buy Now Datasheet
Singapore, Singapore
100mA 38V 32V SOIC LDO Voltage Regulator IC
776-LM317LIDR
100mA 38V 32V SOIC LDO Voltage Regulator IC 776-LM317LIDR
Adj. LDO Regulator, 100mA, 38V In, 32V Out, 8-SOIC Product overview: LM317LIDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 38V, 32V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 38V, 32V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LIDR can be used for catalog matching and distributor lookup.

Adj. LDO Regulator, 100mA, 38V In, 32V Out, 8-SOIC Product overview: LM317LIDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 38V, 32V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 38V, 32V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM317LIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317LIDR
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317LIDR
100mA Adjustable 1.2V~32V Positive electrode 38V SOIC-8 Linear Voltage Regulators (LDO) ROHS

100mA Adjustable 1.2V~32V Positive electrode 38V SOIC-8 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317LIDR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317LIDR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317LIDR
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM317LIDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LIDR
PMIC - Voltage Regulators - Linear LM317LIDR
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LIDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LIDR
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LIDR
Linear Voltage Regulators LM317LIDR
Linear Voltage Regulators 3-Terminal Adj Reg

Linear Voltage Regulators 3-Terminal Adj Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM317LIDR 2088566 2088566P 296-20678-1-ND 019032-LM317LIDR 776-LM317LIDR LM317LIDR LM317LIDR LM317LIDR LM317LIDR LM317LIDR
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317LIDR 100mA 38V 32V SOIC LDO Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; D SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 32 volts 1.2 to 32 volts 1.2 volts 32 volts 1.2 to 32 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24618RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 500mA LDO Voltage Regulator IC - 85-BQ25150YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details