0.94A, 2000KHZ PBGA16 Product overview: LM3280TL-290/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.94A, 2000KHZ. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.94A, 2000KHZ, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3280TL-290/NOP
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (3) 2MHz 16-DSBGA
IC REG QD BUCK/LNR 2MHZ 16TUSMD
IC REG QD BUCK/LNR 2MHZ 16TUSMD
IC REG QD BUCK/LNR 2MHZ 16TUSMD
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (3) 2MHz 16-DSBGA
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (3) 2MHz 16-TuSMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM3280TL-290/NOPB | LM3280TL-290/NOPBTR-ND | LM3280TL-290/NOPB | LM3280TL-290/NOPB | LM3280TL-290/NOPB | LM3280TL-290/NOPB | LM3280TL-290/NOPB |
| Product Name | 0.94A 2000KHZ Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; Bulk | Other; 16-WFBGA | Other; 16-WFBGA | Other; 16-WFBGA | Other; 16-WFBGA | Other; 16-WFBGA | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Regulator Type | Standard; Low Dropout | ||||||
| Output Voltage | 0.8000 to 3.6 volts | ||||||
| IOUT | 0.3000 amps |