Texas Instruments LM338 5 Amp Adjustable Regulator LM338T

Description
5 Amp Adjustable Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
5 Amp Adjustable Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM338 5 Amp Adjustable Regulator - LM338T - Texas Instruments
Dallas, TX, United States
LM338 5 Amp Adjustable Regulator
LM338T
LM338 5 Amp Adjustable Regulator LM338T
5 Amp Adjustable Regulator 3-TO-220 0 to 125

5 Amp Adjustable Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM338T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM338T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM338T-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-3

Buy Now Datasheet
Singapore, Singapore
5A 40V 32V TO-220 LDO Voltage Regulator IC
776-LM338T
5A 40V 32V TO-220 LDO Voltage Regulator IC 776-LM338T
5A Adj. LDO, 40V In, 32V Out, TO-220 Product overview: LM338T from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 40V, 32V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 40V, 32V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM338T can be used for catalog matching and distributor lookup.

5A Adj. LDO, 40V In, 32V Out, TO-220 Product overview: LM338T from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 40V, 32V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 40V, 32V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM338T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM338T - 090299-LM338T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM338T
090299-LM338T
PMIC - PMIC - Voltage Regulators - Linear - LM338T 090299-LM338T
Manufacturer: Texas Instruments Win Source Part Number: 090299-LM338T Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 5A Output Voltage: 1.24 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.24V PSRR: 75dB to 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 32V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 090299-LM338T
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Output Voltage: 1.24 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.24V
PSRR: 75dB to 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 32V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM338T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM338T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM338T
IC REG LINEAR POS ADJ 5A TO220-3

IC REG LINEAR POS ADJ 5A TO220-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM338T - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM338T
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM338T
IC REG LINEAR POS ADJ 5A TO220-3

IC REG LINEAR POS ADJ 5A TO220-3

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM338T
PMIC - Voltage Regulators - Linear LM338T
IC REG LINEAR POS ADJ 5A TO220-3

IC REG LINEAR POS ADJ 5A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM338T
Linear Voltage Regulators LM338T
Linear Voltage Regulators 5-A adjustable output linear regulator 3-TO-220 0 to 125

Linear Voltage Regulators 5-A adjustable output linear regulator 3-TO-220 0 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM338T LM338T-ND 776-LM338T 090299-LM338T LM338T LM338T LM338T LM338T
Product Name LM338 5 Amp Adjustable Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5A 40V 32V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM338T Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; TO-220,TO-3 TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
VIN 4.2 to 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1832 Precision Low Dropout Linear Controllers - 5962-9326501MCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
2 suppliers
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25101YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details