Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1A Low Dropout Regulator for 5V to 3.3V Conversion 3-DDPAK/TO-263 -40 to 125 | |
| 1A Low Dropout Regulator for 5V to 3.3V Conversion 3-TO-220 -40 to 125 | |
| 1A Low Dropout Regulator for 5V to 3.3V Conversion 4-SOT-223 -40 to 125 | |
| High Accuracy, Miniature 1A, Step-Down DC-DC Converter for Portable Applications 6-DSBGA -30 to 85 | |
| High Accuracy, Miniature 1A, Step-Down DC-DC Converter for Portable Applications 6-DSBGA | |
| High-Performance Synchronous Buck Controller with Comprehensive Fault Protection Features 10-VSSOP -40 to 125 | |
| Scalable 2-Phase Synchronous Buck Controllers with Integrated FET Drivers & Linear Reg Controller 32-WQFN -5 to 125 |
| << Prev | Next >> |