3-Terminal Adjustable Regulator 3-TO-92
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 1317139-LM317LZ/LFT2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Through Hole
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
PSRR: 80dB ~ 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM317LZ/LFT2DKR-
Base Product Number: LM317
RoHS Status: ROHS3 Compliant
100-mA, 40-V, high-PSRR, adjustable linear voltage regulator 3-TO-92 Product overview: LM317LZ/LFT2 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LZ/LFT2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 100mA 40V Input Adjustable Linear Regulator 3-TO-92
IC REG LIN POS ADJ 100MA TO92-3
IC REG LIN POS ADJ 100MA TO92-3
IC REG LIN POS ADJ 100MA TO92-3
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM317LZ/LFT2 | 296-LM317LZ/LFT2TR-ND | 1317139-LM317LZ/LFT2 | 776-LM317LZ/LFT2 | LM317LZ/LFT2 | LM317LZ/LFT2 | LM317LZ/LFT2 | LM317LZ/LFT2 |
| Product Name | LM317L-N 3-Terminal Adjustable Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DSBGA,SOIC,TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| VIN | 4.2 to 40 volts | 40 volts | 40 volts | 40 volts |