Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337KTER

Description
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 3-PowerFLEX™
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 3-PowerFLEX™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-9551-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-9551-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-9551-2-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 3-PowerFLEX™

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 3-PowerFLEX™

Buy Now Datasheet
Singapore, Singapore
1.2 V 37V Voltage Regulator IC
776-LM337KTER
1.2 V 37V Voltage Regulator IC 776-LM337KTER
1.2 V-37V ADJUSTABLE NEGATIVE REGULATOR, PSSO3, PLASTIC, FM-3 Product overview: LM337KTER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337KTER can be used for catalog matching and distributor lookup.

1.2 V-37V ADJUSTABLE NEGATIVE REGULATOR, PSSO3, PLASTIC, FM-3 Product overview: LM337KTER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337KTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337KTER - 1053748-LM337KTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337KTER
1053748-LM337KTER
PMIC - PMIC - Voltage Regulators - Linear - LM337KTER 1053748-LM337KTER
Manufacturer: Texas Instruments Win Source Part Number: 1053748-LM337KTER Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 3-PowerFLEX Maximum Input Voltage: -40V Nominal Output Voltage (Min/Fixed): -1.2V PSRR: 77dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: -37V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053748-LM337KTER
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 3-PowerFLEX
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 77dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337KTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337KTER
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337KTER
IC REG LIN NEG ADJ 1.5A 3PWRFLEX

IC REG LIN NEG ADJ 1.5A 3PWRFLEX

Supplier's Site
PMIC - Voltage Regulators - Linear - LM337KTER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337KTER
PMIC - Voltage Regulators - Linear LM337KTER
IC REG LIN NEG ADJ 1.5A 3PWRFLEX

IC REG LIN NEG ADJ 1.5A 3PWRFLEX

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-9551-2-ND 776-LM337KTER 1053748-LM337KTER LM337KTER LM337KTER
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2 V 37V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM337KTER Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type DPAK; Other; TO-252-4, DPAK (3 Leads + Tab) Other; TO-252-4 Other; 3-PowerFLEX
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data