IC REG LINEAR 15V 1A TO3-2 Product overview: LM340K-15/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340K-15/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 778938-LM340K-15/NOP
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-204AA, TO-3
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A
Family Name: LM340
Output Voltage: 15V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Short Circuit
Manufacturer Package: TO-3-2
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 2V @ 1A
Alternative Parts (Cross-Reference): L7815CT; L7815C; TS78M15CP; LM140R-15-8QR-B;
Introduction Date: December 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-3-2
IC REG LINEAR 15V 1A TO3-2
IC REG LINEAR 15V 1A TO3-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM340K-15/NOPB | 778938-LM340K-15/NOPB | LM340K-15/NOPB-ND | LM340K-15/NOPB | LM340K-15/NOPB |
| Product Name | 15V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM340K-15/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; TO-3 | TO-3; Other; TO-204AA, TO-3 | Other; TO-204AA, TO-3 | ||
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| Dropout Voltage | 2 volts | 2 volts | 2 volts | ||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |