LM3281 3.3-V, 1.2-A, 6-MHz Mini Step-Down DC-DC Converter 6-DSBGA -30 to 90
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LM3281YFQT |
| Product Name | LM3281 LM3281 3.3-V, 1.2-A, 6-MHz Mini Step-Down DC-DC Converter |
| Configuration / Function | Buck |
| Package Type | Other; DSBGA |
| Special Features | Enable,Light Load Efficiency |
| Output Voltage | 3.3 volts |
| IOUT | 1.2 amps |