The LM3311SQ-HIOP is a step-up PWM DC/DC converter designed for applications requiring adjustable output voltage up to 20V. It features an integrated low dropout linear regulator (LDO) and an operational amplifier capable of sourcing/sinking up to 200mA of current. The device operates within a voltage range of 2.5V to 7V and includes a low R_DSON internal switch rated for 2A, enhancing efficiency. The switching frequency is selectable between 660kHz and 1.28MHz, allowing for the use of smaller external components. Additional features include adjustable soft-start functionality, input undervoltage protection, and over-temperature protection. The LM3311SQ-HIOP is housed in a compact 24-lead WQFN package, making it suitable for portable applications and TFT bias supplies.
Boost Switching Regulator IC Positive Adjustable 1.263V 1 Output 2A (Switch) 24-WFQFN Exposed Pad
IC REG BOOST ADJ 2A 24WQFN
IC REG BOOST ADJ 2A 24WQFN
Boost Switching Regulator IC Positive Adjustable 1.263V 1 Output 2A (Switch) 24-WFQFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3311SQ-HIOP-ND | LM3311SQ-HIOP | LM3311SQ-HIOP | LM3311SQ-HIOP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | ||
| Output Voltage | 1.26 to 20 volts | 1.26 volts | 1.26 to 20 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |