The LM317LMX is an adjustable positive voltage regulator in an 8-pin SOIC package, capable of delivering 100 mA over a 1.2-V to 37-V output range. It operates over a temperature range of −40°C to 125°C and features built-in current limiting, thermal overload protection, and short-circuit protection. The device requires only two external resistors to set the output voltage and does not necessitate an output capacitor for stability. Line regulation is typically 0.01% per volt, and load regulation is typically 0.1% per ampere. The package dimensions are 3.91 mm by 4.90 mm.
3-Terminal Adjustable Regulator 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
Linear Voltage Regulators 100mA 40V Input Adjustable Linear Regulator 8-SOIC -40 to 125
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM317LMX | 296-37637-2-ND | LM317LMX | LM317LMX | LM317LMX |
| Product Name | LM317L-N 3-Terminal Adjustable Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; DSBGA,SOIC,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | 4.2 to 40 volts | 40 volts | 40 volts |