Dual Synchronous Step-Down DC-DC Converter with Dynamic Voltage Scaling Function 16-WSON -30 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 778928-LM3370SDX-302
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LM3370
Output Voltage: 1.2V, 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-WSON (5x4)
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MIC2206BML; MIC2206-1.8YML; MIC2206-1.2YML; MIC2238-S4YML-TR;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.2V, 3.3V 2 Output 600mA 16-WFDFN Exposed Pad
IC REG BUCK 1.2V/3.3V DL 16WSON
IC REG BUCK 1.2V/3.3V DL 16WSON
Buck Switching Regulator IC Positive Fixed 1.2V, 3.3V 2 Output 600mA 16-WFDFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3370SDX-3021/NOPB | 778928-LM3370SDX-3021/NOPB | LM3370SDX-3021/NOPB-ND | LM3370SDX-3021/NOPB | LM3370SDX-3021/NOPB | LM3370SDX-3021/NOPB |
| Product Name | LM3370 Dual Synchronous Step-Down DC-DC Converter with Dynamic Voltage Scaling Function | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3370SDX-3021/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Package Type | Other; DSBGA,WSON | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | ||
| Output Voltage | 1 to 2 volts | 1.2 to 3.3 volts | 1.2 to 3.3 volts | 1.2 volts | 1.2 to ? volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| VIN | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |