Texas Instruments PMIC - PMIC - LED Drivers - LM3406HVMH/NOPB LM3406HVMH/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198766-LM3406HVMH/N OPB Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Lighting Mounting: SMD Frequency: 10kHz ~ 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LM3406HV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Voltage Supply MAX: 75V Output Current per Channel: 1.5A Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): ZXLD1366ET5TA; MP4689DN-LF-Z; ZXLD1356ET5TA; Introduction Date: September 04, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198766-LM3406HVMH/N OPB Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Lighting Mounting: SMD Frequency: 10kHz ~ 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LM3406HV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Voltage Supply MAX: 75V Output Current per Channel: 1.5A Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): ZXLD1366ET5TA; MP4689DN-LF-Z; ZXLD1356ET5TA; Introduction Date: September 04, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM3406HVMH/NOPB - 1198766-LM3406HVMH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3406HVMH/NOPB
1198766-LM3406HVMH/NOPB
PMIC - PMIC - LED Drivers - LM3406HVMH/NOPB 1198766-LM3406HVMH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198766-LM3406HVMH/N OPB Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Lighting Mounting: SMD Frequency: 10kHz ~ 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LM3406HV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Voltage Supply MAX: 75V Output Current per Channel: 1.5A Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): ZXLD1366ET5TA; MP4689DN-LF-Z; ZXLD1356ET5TA; Introduction Date: September 04, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1198766-LM3406HVMH/NOPB
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Automotive, Lighting
Mounting: SMD
Frequency: 10kHz ~ 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: LM3406HV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-HTSSOP
Voltage Supply MAX: 75V
Output Current per Channel: 1.5A
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): ZXLD1366ET5TA; MP4689DN-LF-Z; ZXLD1356ET5TA;
Introduction Date: September 04, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers LM3406HVMH/NOPB
IC LED DRVR RGLTR PWM 14HTSSOP

IC LED DRVR RGLTR PWM 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1198766-LM3406HVMH/NOPB LM3406HVMH/NOPB
Product Name PMIC - PMIC - LED Drivers - LM3406HVMH/NOPB LED Drivers
Package Type SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Other; 14-PowerTSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data