Texas Instruments LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator LM317KTTR

Description
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator - LM317KTTR - Texas Instruments
Dallas, TX, United States
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator
LM317KTTR
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator LM317KTTR
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21390-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21390-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21390-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21390-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21390-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21390-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21390-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21390-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21390-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
1.5A 40V LDO Voltage Regulator IC
776-LM317KTTR
1.5A 40V LDO Voltage Regulator IC 776-LM317KTTR
Adj. LDO 1.5A, 40V, TO-263, 0-125°C Product overview: LM317KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317KTTR can be used for catalog matching and distributor lookup.

Adj. LDO 1.5A, 40V, TO-263, 0-125°C Product overview: LM317KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317KTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 6613621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6613621
Voltage Regulators 6613621
Reg Standard Lin Adj Pos 1.25V to 37V

Reg Standard Lin Adj Pos 1.25V to 37V

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM317KTTR - 107756-LM317KTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317KTTR
107756-LM317KTTR
PMIC - PMIC - Voltage Regulators - Linear - LM317KTTR 107756-LM317KTTR
Manufacturer: Texas Instruments Win Source Part Number: 107756-LM317KTTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Family Name: LM317 Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): TS317CM RNG; TS317CM RN; TS317CM; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107756-LM317KTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM317
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): TS317CM RNG; TS317CM RN; TS317CM;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317KTTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317KTTR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317KTTR
IC REG LIN POS ADJ 1.5A DDPAK

IC REG LIN POS ADJ 1.5A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317KTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317KTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317KTTR
IC REG LIN POS ADJ 1.5A DDPAK

IC REG LIN POS ADJ 1.5A DDPAK

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM317KTTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317KTTR
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317KTTR
1.5A Adjustable 1.25V~37V Positive electrode 40V TO-263-3 Linear Voltage Regulators (LDO) ROHS

1.5A Adjustable 1.25V~37V Positive electrode 40V TO-263-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM317KTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317KTTR
PMIC - Voltage Regulators - Linear LM317KTTR
IC REG LIN POS ADJ 1.5A DDPAK

IC REG LIN POS ADJ 1.5A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317KTTR 296-21390-2-ND 776-LM317KTTR 6613621 107756-LM317KTTR LM317KTTR LM317KTTR LM317KTTR LM317KTTR
Product Name LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A 40V LDO Voltage Regulator IC Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317KTTR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,PFM,SOT-223,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; TO-263 TO-263; Other; D2pak (to-263) DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.25 to 37 volts 1.25 to 37 volts 37 volts 1.25 volts 1.25 volts 1.25 volts 1.25 to 37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24352DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ25882YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 25-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25619RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details