Texas Instruments LM317M 3/4 Pin 500mA Adjustable Positive Voltage Regulator LM317MKVURG3

Description
3/4 Pin 500mA Adjustable Positive Voltage Regulator 3-TO-252 -40 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Adjustable Positive Voltage Regulator 3-TO-252 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317M 3/4 Pin 500mA Adjustable Positive Voltage Regulator - LM317MKVURG3 - Texas Instruments
Dallas, TX, United States
LM317M 3/4 Pin 500mA Adjustable Positive Voltage Regulator
LM317MKVURG3
LM317M 3/4 Pin 500mA Adjustable Positive Voltage Regulator LM317MKVURG3
3/4 Pin 500mA Adjustable Positive Voltage Regulator 3-TO-252 -40 to 125

3/4 Pin 500mA Adjustable Positive Voltage Regulator 3-TO-252 -40 to 125

Buy Now Datasheet
Singapore, Singapore
500mA 40V 37V TO-252 LDO Voltage Regulator IC
776-LM317MKVURG3
500mA 40V 37V TO-252 LDO Voltage Regulator IC 776-LM317MKVURG3
500mA Adj LDO, 40V In, 37V Out, TO-252 SM Product overview: LM317MKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 40V, 37V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MKVURG3 can be used for catalog matching and distributor lookup.

500mA Adj LDO, 40V In, 37V Out, TO-252 SM Product overview: LM317MKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 40V, 37V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MKVURG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19495-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19495-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19495-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19495-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19495-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19495-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19495-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19495-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19495-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317MKVURG3 - 082693-LM317MKVURG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317MKVURG3
082693-LM317MKVURG3
PMIC - PMIC - Voltage Regulators - Linear - LM317MKVURG3 082693-LM317MKVURG3
Manufacturer: Texas Instruments Win Source Part Number: 082693-LM317MKVURG3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 37V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 082693-LM317MKVURG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Medical

Buy Now Datasheet
 - LM317MKVURG3 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max, BIPolar, PSSO3

Adjustable Positive Standard Regulator, 1.2V Min, 37V Max, BIPolar, PSSO3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM317MKVURG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317MKVURG3
PMIC - Voltage Regulators - Linear LM317MKVURG3
IC REG LIN POS ADJ 500MA TO252-3

IC REG LIN POS ADJ 500MA TO252-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317MKVURG3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317MKVURG3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317MKVURG3
IC REG LIN POS ADJ 500MA TO252-3

IC REG LIN POS ADJ 500MA TO252-3

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM317MKVURG3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317MKVURG3
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317MKVURG3
500mA Adjustable 1.25V~37V Positive electrode 40V TO-252-3 Linear Voltage Regulators (LDO) ROHS

500mA Adjustable 1.25V~37V Positive electrode 40V TO-252-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317MKVURG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317MKVURG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317MKVURG3
IC REG LIN POS ADJ 500MA TO252-3

IC REG LIN POS ADJ 500MA TO252-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM317MKVURG3 776-LM317MKVURG3 296-19495-1-ND 082693-LM317MKVURG3 LM317MKVURG3 LM317MKVURG3 LM317MKVURG3 LM317MKVURG3 LM317MKVURG3
Product Name LM317M 3/4 Pin 500mA Adjustable Positive Voltage Regulator 500mA 40V 37V TO-252 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317MKVURG3 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT-223,TO-252 Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK; Other; TO-252-3, DPak DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 37 volts 37 volts 1.25 to 37 volts 1.25 volts 1.25 volts 1.25 to 37 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1832 Precision Low Dropout Linear Controllers - 5962-9326501M2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ24130RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951706VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722902QZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details