Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 50 57
Product Name Notes
0.6/1.6 MHz Boost Converters With 22V Internal FET Switch in SOT-23 5-SOT-23 -40 to 125
0.6/1.6 MHz Boost Converters With 40V Internal FET Switch in SOT-23 5-SOT-23 -40 to 125
1.5A - Wide Input Range Buck Regulator with Frequency Synchronization 10-MSOP-PowerPAD -40 to 125
1.5A - Wide Input Range Buck Regulator with Frequency Synchronization 10-WSON -40 to 125
1.6 MHz Boost Converter With 30V Internal FET Switch in SOT-23 5-SOT-23 -40 to 125
2A - Wide Input Range Buck Regulator with Frequency Synchronization 10-MSOP-PowerPAD -40 to 125
2A - Wide Input Range Buck Regulator with Frequency Synchronization 10-WSON -40 to 125
3-20V, Voltage Mode Synchronous Buck Controller with DCR Current Sensing 16-HTSSOP
3-20V, Voltage Mode Synchronous Buck Controller with DCR Current Sensing 16-WQFN -40 to 125
3-20V, Voltage Mode Synchronous Buck Controller with Temperature-Compensa ted DCR Current Sensing 24-WQFN -40 to 125
30V, 600 mA Step Down Switching Regulator 10-WSON -40 to 125
30V, 600 mA Step Down Switching Regulator 14-TSSOP
3A Step-Down Voltage Regulator with Adjustable Current Limit 7-DDPAK/TO-263 -40 to 125
3A Step-Down Voltage Regulator with Adjustable Current Limit 7-TO-220 -40 to 125
3A, Constant On Time Buck Regulator 16-HTSSOP -40 to 125
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 5-SOT-23 -40 to 125
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 5-SOT-23
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 6-WSON -40 to 125
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 6-WSON
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 8-MSOP-PowerPAD
550kHz/1.6MHz 1.5A Step-Down DC-DC Switching Regulator 8-MSOP-PowerPAD -40 to 125
550kHz/1.6MHz 1.5A Step-Down DC-DC Switching Regulator 8-WSON -40 to 125
600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-TSSOP -40 to 105
600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-TSSOP -40 to 125
600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-TSSOP
600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-WSON -40 to 125
Dual Step-Down DC/DC Converter 24-TSSOP -40 to 125
High Speed 3A Synchronous MOSFET Driver 8-SOIC
High Speed Synchronous MOSFET Driver 8-SOIC
High Voltage (30V, 1.25A) Step Down Switching Regulator 10-WSON -40 to 125
High Voltage (30V, 1.25A) Step Down Switching Regulator 14-HTSSOP -40 to 125
N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages 14-TSSOP -40 to 125
N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages 14-TSSOP 0 to 125
SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit 14-VSON -40 to 125
SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit 7-TO-220 -40 to 125
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 14-VSON -40 to 125
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 7-TO-220 -40 to 125
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 14-VSON -40 to 125
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-TO-220 -40 to 125
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 14-VSON -40 to 125
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 14-VSON
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-DDPAK/TO-263 -40 to 125
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-TO-220 -40 to 125
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 16-WSON -40 to 125
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 8-PDIP -40 to 125
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 8-SOIC -40 to 125
SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator 16-WSON -40 to 125
SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator 8-PDIP -40 to 125
SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator 8-SOIC -40 to 125
SIMPLE SWITCHER? 1.35A Boost Regulator 8-VSSOP -40 to 125
Single Phase Hysteretic Buck Controller 48-TSSOP -5 to 110
Single Phase Hysteretic Buck Controller 48-WQFN -5 to 110
Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85
Switched Capacitor Voltage Doubling Inverter 8-VSSOP -40 to 85
Thin SOT23 1A Load Step-Down DC-DC Regulator 6-SOT -40 to 125
Thin SOT23 1A Load Step-Down DC-DC Regulator 6-WSON -40 to 125
Thin SOT23 750mA Load Step-Down DC-DC Regulator 6-SOT -40 to 125

<< Prev Next >>