Texas Instruments PMIC - PMIC - LED Drivers - LM3405XMK/NOPB LM3405XMK/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198764-LM3405XMK/NO PB Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Voltage - Output: 13.5V Frequency: 1.6MHz Current - Output / Channel: 1A Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM3405 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 3V Voltage - Supply (Maximum): 15V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198764-LM3405XMK/NO PB Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Voltage - Output: 13.5V Frequency: 1.6MHz Current - Output / Channel: 1A Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM3405 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 3V Voltage - Supply (Maximum): 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM3405XMK/NOPB - 1198764-LM3405XMK/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3405XMK/NOPB
1198764-LM3405XMK/NOPB
PMIC - PMIC - LED Drivers - LM3405XMK/NOPB 1198764-LM3405XMK/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198764-LM3405XMK/NO PB Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Voltage - Output: 13.5V Frequency: 1.6MHz Current - Output / Channel: 1A Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM3405 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 3V Voltage - Supply (Maximum): 15V

Manufacturer: Texas Instruments
Win Source Part Number: 1198764-LM3405XMK/NOPB
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Lighting
Voltage - Output: 13.5V
Frequency: 1.6MHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LM3405
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 15V

Buy Now
LED Drivers LM3405XMK/NOPB
IC LED DRV RGLTR PWM 1A TSOT23-6

IC LED DRV RGLTR PWM 1A TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1198764-LM3405XMK/NOPB LM3405XMK/NOPB
Product Name PMIC - PMIC - LED Drivers - LM3405XMK/NOPB LED Drivers
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4915MLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Voltage Regulators - 1913657 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
Battery Chargers - BQ24032ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details