Texas Instruments LM337L 3-Terminal Adjustable Regulator LM337LZ/NOPB

Description
3-Terminal Adjustable Regulator 3-TO-92 -25 to 100
Request a Quote
Description
3-Terminal Adjustable Regulator 3-TO-92 -25 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM337L is an adjustable 3-terminal negative voltage regulator capable of supplying 100 mA over a -1.2-V to -37-V output range, available in a TO-92 package measuring 4.30 mm × 4.30 mm. It operates over a junction temperature range of -25°C to 125°C and features short-circuit protection, thermal overload protection, and 80-dB ripple rejection. The regulator requires only two external resistors to set the output voltage and maintains constant current limiting with temperature.

Datasheet Summary
Powered by GS/AI

The LM337L is an adjustable 3-terminal negative voltage regulator capable of supplying 100 mA over a -1.2-V to -37-V output range, available in a TO-92 package measuring 4.30 mm × 4.30 mm. It operates over a junction temperature range of -25°C to 125°C and features short-circuit protection, thermal overload protection, and 80-dB ripple rejection. The regulator requires only two external resistors to set the output voltage and maintains constant current limiting with temperature.

Suppliers

Company
Product
Description
Supplier Links
LM337L 3-Terminal Adjustable Regulator - LM337LZ/NOPB - Texas Instruments
Dallas, TX, United States
LM337L 3-Terminal Adjustable Regulator
LM337LZ/NOPB
LM337L 3-Terminal Adjustable Regulator LM337LZ/NOPB
3-Terminal Adjustable Regulator 3-TO-92 -25 to 100

3-Terminal Adjustable Regulator 3-TO-92 -25 to 100

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337LZ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337LZ/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337LZ/NOPB-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337LZ/NOPB - 019104-LM337LZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337LZ/NOPB
019104-LM337LZ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM337LZ/NOPB 019104-LM337LZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019104-LM337LZ/NOPB Packaging: Bulk Mounting: Through Hole Regulator Topology: Negative Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: -1.2 V to -37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: -40V Nominal Output Voltage (Min/Fixed): -1.2V PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: -37V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 019104-LM337LZ/NOPB
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
100mA -1.2V -37V LDO Voltage Regulator IC
776-LM337LZ/NOPB
100mA -1.2V -37V LDO Voltage Regulator IC 776-LM337LZ/NOPB
Neg Adj LDO 100mA, -1.2V to -37V, TO-92 Product overview: LM337LZ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, -1.2V, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, -1.2V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337LZ/NOPB can be used for catalog matching and distributor lookup.

Neg Adj LDO 100mA, -1.2V to -37V, TO-92 Product overview: LM337LZ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, -1.2V, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, -1.2V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337LZ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337LZ/NOPB
Linear Voltage Regulators LM337LZ/NOPB
Linear Voltage Regulators 3-Term Adj Reg

Linear Voltage Regulators 3-Term Adj Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM337LZ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337LZ/NOPB
PMIC - Voltage Regulators - Linear LM337LZ/NOPB
IC REG LIN NEG ADJ 100MA TO92-3

IC REG LIN NEG ADJ 100MA TO92-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337LZ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337LZ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337LZ/NOPB
IC REG LIN NEG ADJ 100MA TO92-3

IC REG LIN NEG ADJ 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337LZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337LZ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337LZ/NOPB
IC REG LIN NEG ADJ 100MA TO92-3

IC REG LIN NEG ADJ 100MA TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM337LZ/NOPB LM337LZ/NOPB-ND 019104-LM337LZ/NOPB 776-LM337LZ/NOPB LM337LZ/NOPB LM337LZ/NOPB LM337LZ/NOPB LM337LZ/NOPB
Product Name LM337L 3-Terminal Adjustable Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM337LZ/NOPB 100mA -1.2V -37V LDO Voltage Regulator IC Linear Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -37 to -1.2 volts -37 to -1.2 volts 1.2 volts -1.2 volts -1.2 volts -1.2 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24103ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Management - BQ25703ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24261MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details