Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3209TLE-G3/NOPB LM3209TLE-G3/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778910-LM3209TLE-G3/ NOPB Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Package: 12-WFBGA, DSBGA Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 2.4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 650mA Family Name: LM3209T Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DSBGA Output Voltage MAX: 4.2V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LM3209TLX-G3; LM3209TLX-G3/NOPB; Introduction Date: October 19, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778910-LM3209TLE-G3/ NOPB Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Package: 12-WFBGA, DSBGA Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 2.4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 650mA Family Name: LM3209T Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DSBGA Output Voltage MAX: 4.2V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LM3209TLX-G3; LM3209TLX-G3/NOPB; Introduction Date: October 19, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3209TLE-G3/NOPB - 778910-LM3209TLE-G3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3209TLE-G3/NOPB
778910-LM3209TLE-G3/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3209TLE-G3/NOPB 778910-LM3209TLE-G3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778910-LM3209TLE-G3/ NOPB Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Package: 12-WFBGA, DSBGA Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 2.4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 650mA Family Name: LM3209T Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DSBGA Output Voltage MAX: 4.2V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LM3209TLX-G3; LM3209TLX-G3/NOPB; Introduction Date: October 19, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778910-LM3209TLE-G3/NOPB
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 12-WFBGA, DSBGA
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 650mA
Family Name: LM3209T
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DSBGA
Output Voltage MAX: 4.2V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LM3209TLX-G3; LM3209TLX-G3/NOPB;
Introduction Date: October 19, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40177-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40177-2-ND
Voltage Regulators - DC DC Switching Regulators 296-40177-2-ND
Buck-Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 650mA 12-WFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 650mA 12-WFBGA, DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3209TLE-G3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3209TLE-G3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3209TLE-G3/NOPB
IC REG BCK-BST ADJ 650MA 12DSBGA

IC REG BCK-BST ADJ 650MA 12DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM3209TLE-G3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3209TLE-G3/NOPB
Voltage Regulators - DC DC Switching Regulators LM3209TLE-G3/NOPB
Buck-Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 650mA 12-WFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 650mA 12-WFBGA, DSBGA

Buy Now
Voltage Regulators - DC DC Switching Regulators - LM3209TLE-G3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3209TLE-G3/NOPB
Voltage Regulators - DC DC Switching Regulators LM3209TLE-G3/NOPB
Buck-Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 650mA 12-WFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 650mA 12-WFBGA, DSBGA

Buy Now Datasheet
IC REG BCK BST ADJ 650MA 12DSBGA - 815-LM3209TLE-G3/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG BCK BST ADJ 650MA 12DSBGA
815-LM3209TLE-G3/NOPB
IC REG BCK BST ADJ 650MA 12DSBGA 815-LM3209TLE-G3/NOPB
IC REG BCK BST ADJ 650MA 12DSBGA

IC REG BCK BST ADJ 650MA 12DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM3209TLE-G3/NOPB
Switching Voltage Regulators LM3209TLE-G3/NOPB
Switching Voltage Regulators Seamless Transition Buck-Boost DC/DC regulator for RF Power Amplifiers 12-DSBGA -30 to 85

Switching Voltage Regulators Seamless Transition Buck-Boost DC/DC regulator for RF Power Amplifiers 12-DSBGA -30 to 85

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3209TLE-G3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3209TLE-G3/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM3209TLE-G3/NOPB
IC REG BCK BST ADJ 650MA 12DSBGA

IC REG BCK BST ADJ 650MA 12DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 778910-LM3209TLE-G3/NOPB 296-40177-2-ND LM3209TLE-G3/NOPB LM3209TLE-G3/NOPB 815-LM3209TLE-G3/NOPB LM3209TLE-G3/NOPB LM3209TLE-G3/NOPB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3209TLE-G3/NOPB Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators IC REG BCK BST ADJ 650MA 12DSBGA Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Boost; Buck-Boost Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 12-WFBGA, DSBGA Other; 12-WFBGA, DSBGA Other; 12-WFBGA, DSBGA Other; 12-WFBGA, DSBGA
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 volts 0.6000 to 4.2 volts 0.6000 volts 0.6000 to 4.2 volts
Unlock Full Specs
to access all available technical data