Texas Instruments PMIC - PMIC - Voltage Regulators - Special Purpose - LM3241TLX LM3241TLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071207-LM3241TLX Packaging: Reel - TR Applications: Converter, RF Power Amplifier Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.6 V to 3.4 V Categories: Integrated Circuits Status: Active Case / Package: 6-DSBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071207-LM3241TLX Packaging: Reel - TR Applications: Converter, RF Power Amplifier Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.6 V to 3.4 V Categories: Integrated Circuits Status: Active Case / Package: 6-DSBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LM3241TLX - 071207-LM3241TLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LM3241TLX
071207-LM3241TLX
PMIC - PMIC - Voltage Regulators - Special Purpose - LM3241TLX 071207-LM3241TLX
Manufacturer: Texas Instruments Win Source Part Number: 071207-LM3241TLX Packaging: Reel - TR Applications: Converter, RF Power Amplifier Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.6 V to 3.4 V Categories: Integrated Circuits Status: Active Case / Package: 6-DSBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071207-LM3241TLX
Packaging: Reel - TR
Applications: Converter, RF Power Amplifier
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: 0.6 V to 3.4 V
Categories: Integrated Circuits
Status: Active
Case / Package: 6-DSBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 071207-LM3241TLX
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LM3241TLX
Package Type Other; 6-DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Special Purpose - ADM8830ARUZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 2222775 - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 3.5 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Power Distribution Switches, Load Drivers - BTS500801TMAATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Special Features Auto Restart
View Details